Visual Sound, Inc. FB 30 FB 30

Description
beyerdynamic, Inc. Rack/Antenna-mount kit (plastic) for OPUS components (19" 1 U), 1 pair
Description
beyerdynamic, Inc. Rack/Antenna-mount kit (plastic) for OPUS components (19" 1 U), 1 pair

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
FB 30
FB 30
FB 30 FB 30
beyerdynamic, Inc. Rack/Antenna-mount kit (plastic) for OPUS components (19" 1 U), 1 pair

beyerdynamic, Inc.

Rack/Antenna-mount kit (plastic) for OPUS components (19" 1 U), 1 pair

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number FB 30
Product Name FB 30
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D128SV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
SN Ratio 69 dB
View Details
2 suppliers
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
The Micros Microphone - M1250B Miniaturized Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid; Supercardioid; Hypercardioid
Frequency Response 50 to 19000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details