Visual Sound, Inc. 8" Tuned & Ported 60W @ 70.7V/100V Ceiling Subwoofer System FAPSUB

Description
Atlas Sound The FAPSUB adds impressive low frequency response to any full range distributed system. The FAPSUB consists of a highly efficient 8", 8 ohm subwoofer designed and built by Atlas Sound to work optimality in the FAPSUB enclosure system. A highly efficient, 3-pole filtering network eliminates unwanted high frequencies from the woofer, while the 937 cubic inch, tuned and ported, deep drawn steel enclosure provides bass response down to 45Hz (?10dB). A special low saturation 70.7V/100V transformer is included with 1.9, 3.8, 7.5, 15, 30 and 60 watt primary taps (@70.7V) to match and balance the subwoofer with full range speakers without the need for separate amplification. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for 8 ohm direct coupled applications.
Description
Atlas Sound The FAPSUB adds impressive low frequency response to any full range distributed system. The FAPSUB consists of a highly efficient 8", 8 ohm subwoofer designed and built by Atlas Sound to work optimality in the FAPSUB enclosure system. A highly efficient, 3-pole filtering network eliminates unwanted high frequencies from the woofer, while the 937 cubic inch, tuned and ported, deep drawn steel enclosure provides bass response down to 45Hz (?10dB). A special low saturation 70.7V/100V transformer is included with 1.9, 3.8, 7.5, 15, 30 and 60 watt primary taps (@70.7V) to match and balance the subwoofer with full range speakers without the need for separate amplification. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for 8 ohm direct coupled applications.

Suppliers

Company
Product
Description
Supplier Links
8
Broomall, PA, USA
8" Tuned & Ported 60W @ 70.7V/100V Ceiling Subwoofer System
FAPSUB
8" Tuned & Ported 60W @ 70.7V/100V Ceiling Subwoofer System FAPSUB
Atlas Sound The FAPSUB adds impressive low frequency response to any full range distributed system. The FAPSUB consists of a highly efficient 8", 8 ohm subwoofer designed and built by Atlas Sound to work optimality in the FAPSUB enclosure system. A highly efficient, 3-pole filtering network eliminates unwanted high frequencies from the woofer, while the 937 cubic inch, tuned and ported, deep drawn steel enclosure provides bass response down to 45Hz (?10dB). A special low saturation 70.7V/100V transformer is included with 1.9, 3.8, 7.5, 15, 30 and 60 watt primary taps (@70.7V) to match and balance the subwoofer with full range speakers without the need for separate amplification. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for 8 ohm direct coupled applications.

Atlas Sound

The FAPSUB adds impressive low frequency response to any full range distributed system. The FAPSUB consists of a highly efficient 8", 8 ohm subwoofer designed and built by Atlas Sound to work optimality in the FAPSUB enclosure system. A highly efficient, 3-pole filtering network eliminates unwanted high frequencies from the woofer, while the 937 cubic inch, tuned and ported, deep drawn steel enclosure provides bass response down to 45Hz (?10dB). A special low saturation 70.7V/100V transformer is included with 1.9, 3.8, 7.5, 15, 30 and 60 watt primary taps (@70.7V) to match and balance the subwoofer with full range speakers without the need for separate amplification. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling.
This tap selector switch also includes a transformer bypass setting for 8 ohm direct coupled applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAPSUB
Product Name 8" Tuned & Ported 60W @ 70.7V/100V Ceiling Subwoofer System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details