Visual Sound, Inc. Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System FAP82T

Description
Atlas Sound The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP82T's 100 degree dispersion angle (in the 2kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 100 degrees) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 100 degrees will exceed 6dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. High quality construction 1" voice coil, 8" coaxial cone type driver includes polypropylene cone with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of PEI. sensitivity of 90dB average means less power may be required to achieve the desired SPL. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V/100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP82T driver is to be direct coupled with a low impedance amplifier.
Description
Atlas Sound The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP82T's 100 degree dispersion angle (in the 2kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 100 degrees) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 100 degrees will exceed 6dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. High quality construction 1" voice coil, 8" coaxial cone type driver includes polypropylene cone with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of PEI. sensitivity of 90dB average means less power may be required to achieve the desired SPL. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V/100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP82T driver is to be direct coupled with a low impedance amplifier.

Suppliers

Company
Product
Description
Supplier Links
Strategy II 8
Broomall, PA, USA
Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System
FAP82T
Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System FAP82T
Atlas Sound The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ... Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control. The FAP82T's 100 degree dispersion angle (in the 2kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 100 degrees) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 100 degrees will exceed 6dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result. High quality construction 1" voice coil, 8" coaxial cone type driver includes polypropylene cone with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of PEI. sensitivity of 90dB average means less power may be required to achieve the desired SPL. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V/100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP82T driver is to be direct coupled with a low impedance amplifier.

Atlas Sound

The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications ...

Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System
The Atlas Sound FAP82T is a premium performance 70.7/100V tuned & ported 8" coaxial ceiling speaker system perfectly suited for many business music and public address applications -especially applications where high ceilings require loudspeakers with increased efficiency and tighter pattern control.
The FAP82T's 100 degree dispersion angle (in the 2kHz octave band) is perfect for higher ceiling applications where tighter pattern control is required. Tight pattern control (not exceeding 100 degrees) is important for high ceiling applications. Loudspeakers exhibiting wider dispersion than 100 degrees will exceed 6dB of drop off at the edge of the coverage pattern causing excessive SPL variances. Using more of the same wide coverage speaker in a high ceiling application to compensate only worsens the situation as comb filtering from multi-path arrivals will result.
High quality construction 1" voice coil, 8" coaxial cone type driver includes polypropylene cone with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of PEI. sensitivity of 90dB average means less power may be required to achieve the desired SPL. This loudspeaker is factory assembled to an optimally tuned & ported deep drawn enclosure and includes a specially designed 60 watt low saturation 70.7V/100V transformer. A convenient front mounted selector switch allows tap selection without the need to remove the speaker from the ceiling. This tap selector switch also includes a transformer bypass setting for instances where the 8 ohm FAP82T driver is to be direct coupled with a low impedance amplifier.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP82T
Product Name Strategy II 8" 60W @ 70.7V/100V Coaxial Tuned & Ported Ceiling System
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643228 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Size 5.91 inch (150 mm)
View Details
PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
FH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 65 ohms
Sensitivity 106 dB
Size 0.20 inch (5 mm)
View Details
W6v2 12-inch Subwoofer Driver (600 W, dual 4 Ω voice coils) - 12W6v2-D4 - JL Audio, Inc.
Specs
Nominal Power 600 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details