Visual Sound, Inc. Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System FAP62T

Description
Atlas Sound Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System Model FAP62T coaxial ceiling speaker package will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. These High performance systems are perfectly suited for many business music and public address applications. Compact profile enclosures and wide dispersion make the FAP62T a perfect choice for low ceilings. The loudspeaker's components match the performance of the legendary Atlas Sound Strategy Series II FA Series. High quality construction of the 1" voice coil drivers include polypropylene cones with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of durable PEI. The high sensitivity of the loudspeaker means less power may be required to achieve the desired SPL. The loudspeakers are factory assembled to an optimally tuned & ported deep drawn enclosure and include a specially designed low saturation 70.7V/100V transformer. A convenient front mounted switch allows tap selection without the need to remove the speaker from the ceiling. Uniquely designed -"easy access" input panel design allows for "thru" conduit runs using flexible or rigid conduit. A detachable Phoenix style, locking four-pole connector provides for easy daisy chain wiring to other full range loudspeakers or Atlas Sound FAPSUB subwoofers. Attractive press-fit grille blends seamlessly into contemporary architecture. Mounting is simplified with Strategy Series II style "dog leg" tabs that allow easy installation into drop tile or drywall ceilings with provided tile bridge assembly. The tile bridge consists of (2) triangular formed mounting rails and a c-ring assembly. The c-ring can be attached to the rails with the screws provided to extend support to the t-bar grid in suspended ceiling applications. Multiple hole locations are provided to allow the c-ring to be positioned all the way to the outer edge the tile if necessary. For existing dry-wall applications the tile bridge c-ring and support rails can be inserted into the hole cut for the enclosure. For easy positioning the "V" shaped support rails match the shape of the Cring tabs for easy maneuvering and location when working "blindly" above the deck. For new construction drywall ceiling applications the optional model FAP62-TR trim ring is available. This unit provides a marked location for drywall installers to cut around essentially reserving the desired location in the ceiling until final installation of loudspeaker. Mounting holes are provided to accommodate 16" or 24" OC stud/joist mounting.
Description
Atlas Sound Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System Model FAP62T coaxial ceiling speaker package will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. These High performance systems are perfectly suited for many business music and public address applications. Compact profile enclosures and wide dispersion make the FAP62T a perfect choice for low ceilings. The loudspeaker's components match the performance of the legendary Atlas Sound Strategy Series II FA Series. High quality construction of the 1" voice coil drivers include polypropylene cones with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of durable PEI. The high sensitivity of the loudspeaker means less power may be required to achieve the desired SPL. The loudspeakers are factory assembled to an optimally tuned & ported deep drawn enclosure and include a specially designed low saturation 70.7V/100V transformer. A convenient front mounted switch allows tap selection without the need to remove the speaker from the ceiling. Uniquely designed -"easy access" input panel design allows for "thru" conduit runs using flexible or rigid conduit. A detachable Phoenix style, locking four-pole connector provides for easy daisy chain wiring to other full range loudspeakers or Atlas Sound FAPSUB subwoofers. Attractive press-fit grille blends seamlessly into contemporary architecture. Mounting is simplified with Strategy Series II style "dog leg" tabs that allow easy installation into drop tile or drywall ceilings with provided tile bridge assembly. The tile bridge consists of (2) triangular formed mounting rails and a c-ring assembly. The c-ring can be attached to the rails with the screws provided to extend support to the t-bar grid in suspended ceiling applications. Multiple hole locations are provided to allow the c-ring to be positioned all the way to the outer edge the tile if necessary. For existing dry-wall applications the tile bridge c-ring and support rails can be inserted into the hole cut for the enclosure. For easy positioning the "V" shaped support rails match the shape of the Cring tabs for easy maneuvering and location when working "blindly" above the deck. For new construction drywall ceiling applications the optional model FAP62-TR trim ring is available. This unit provides a marked location for drywall installers to cut around essentially reserving the desired location in the ceiling until final installation of loudspeaker. Mounting holes are provided to accommodate 16" or 24" OC stud/joist mounting.

Suppliers

Company
Product
Description
Supplier Links
Strategy II 6
Broomall, PA, USA
Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System
FAP62T
Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System FAP62T
Atlas Sound Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System Model FAP62T coaxial ceiling speaker package will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. These High performance systems are perfectly suited for many business music and public address applications. Compact profile enclosures and wide dispersion make the FAP62T a perfect choice for low ceilings. The loudspeaker's components match the performance of the legendary Atlas Sound Strategy Series II FA Series. High quality construction of the 1" voice coil drivers include polypropylene cones with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of durable PEI. The high sensitivity of the loudspeaker means less power may be required to achieve the desired SPL. The loudspeakers are factory assembled to an optimally tuned & ported deep drawn enclosure and include a specially designed low saturation 70.7V/100V transformer. A convenient front mounted switch allows tap selection without the need to remove the speaker from the ceiling. Uniquely designed -"easy access" input panel design allows for "thru" conduit runs using flexible or rigid conduit. A detachable Phoenix style, locking four-pole connector provides for easy daisy chain wiring to other full range loudspeakers or Atlas Sound FAPSUB subwoofers. Attractive press-fit grille blends seamlessly into contemporary architecture. Mounting is simplified with Strategy Series II style "dog leg" tabs that allow easy installation into drop tile or drywall ceilings with provided tile bridge assembly. The tile bridge consists of (2) triangular formed mounting rails and a c-ring assembly. The c-ring can be attached to the rails with the screws provided to extend support to the t-bar grid in suspended ceiling applications. Multiple hole locations are provided to allow the c-ring to be positioned all the way to the outer edge the tile if necessary. For existing dry-wall applications the tile bridge c-ring and support rails can be inserted into the hole cut for the enclosure. For easy positioning the "V" shaped support rails match the shape of the Cring tabs for easy maneuvering and location when working "blindly" above the deck. For new construction drywall ceiling applications the optional model FAP62-TR trim ring is available. This unit provides a marked location for drywall installers to cut around essentially reserving the desired location in the ceiling until final installation of loudspeaker. Mounting holes are provided to accommodate 16" or 24" OC stud/joist mounting.

Atlas Sound

Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System
Model FAP62T coaxial ceiling speaker package will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. These High performance systems are perfectly suited for many business music and public address applications. Compact profile enclosures and wide dispersion make the FAP62T a perfect choice for low ceilings. The loudspeaker's components match the performance of the legendary Atlas Sound Strategy Series II FA Series. High quality construction of the 1" voice coil drivers include polypropylene cones with a butyl rubber surround. The 19mm coaxially mounted tweeter is constructed of durable PEI. The high sensitivity of the loudspeaker means less power may be required to achieve the desired SPL. The loudspeakers are factory assembled to an optimally tuned & ported deep drawn enclosure and include a specially designed low saturation 70.7V/100V transformer. A convenient front mounted switch allows tap selection without the need to remove the speaker from the ceiling. Uniquely designed -"easy access" input panel design allows for "thru" conduit runs using flexible or rigid conduit. A detachable Phoenix style, locking four-pole connector provides for easy daisy chain wiring to other full range loudspeakers or Atlas Sound FAPSUB subwoofers. Attractive press-fit grille blends seamlessly into contemporary architecture. Mounting is simplified with Strategy Series II style "dog leg" tabs that allow easy installation into drop tile or drywall ceilings with provided tile bridge assembly. The tile bridge consists of (2) triangular formed mounting rails and a c-ring assembly. The c-ring can be attached to the rails with the screws provided to extend support to the t-bar grid in suspended ceiling applications. Multiple hole locations are provided to allow the c-ring to be positioned all the way to the outer edge the tile if necessary. For existing dry-wall applications the tile bridge c-ring and support rails can be inserted into the hole cut for the enclosure. For easy positioning the "V" shaped support rails match the shape of the Cring tabs for easy maneuvering and location when working "blindly" above the deck. For new construction drywall ceiling applications the optional model FAP62-TR trim ring is available. This unit provides a marked location for drywall installers to cut around essentially reserving the desired location in the ceiling until final installation of loudspeaker. Mounting holes are provided to accommodate 16" or 24" OC stud/joist mounting.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP62T
Product Name Strategy II 6" 30W @ 70.7/100V Coaxial Tuned & Ported Ceiling System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details