Visual Sound, Inc. 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White FAP42T

Description
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.
Description
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Suppliers

Company
Product
Description
Supplier Links
4
Broomall, PA, USA
4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White
FAP42T
4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White FAP42T
Atlas Sound 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings. The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Atlas Sound

4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White
FAP42T combines superior coaxial loudspeaker performance with wide dispersion and easy installation. A low profile enclosure and wide coverage make the FAP42T a perfect choice for low ceilings.
The FAP42T will satisfy the needs of owners, architects, contractors, and consultants by delivering true, high fidelity sound reproduction in an attractive and easy-to-install system. The FAP42T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP42T
Product Name 4" 2-Way Weather Resistant Speaker System w / 16-Watt 70.7V/100V Internal Transformer - White
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 3643256 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM300-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Nominal Power 15 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details