Visual Sound, Inc. Strategy Series 4" Ceiling Speaker System FAP40T

Description
Atlas Sound Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!).
Description
Atlas Sound Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!).

Suppliers

Company
Product
Description
Supplier Links
Strategy Series 4
Broomall, PA, USA
Strategy Series 4" Ceiling Speaker System
FAP40T
Strategy Series 4" Ceiling Speaker System FAP40T
Atlas Sound Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!).

Atlas Sound

Designed to provide high performance in a very compact footprint, the FAP40T appeals to both system designers and architects. FAP40T is ideal for high-intelligibility voice, music, and signal reproduction in commercial, industrial, and institutional applications. A unique (patent pending) tap selector switch design allows for easy system tuning. A full selection of taps up to 16 watts as well as an 8 ohm transformer bypass setting is included for maximum system versatility. This switch "knob" also functions as a diffuser cone, providing smooth, even dispersion of the high frequency content from the center of the 4" polypropylene driver. In fact, the high frequency response of the FAP40T is so natural that many would assume that the driver in the FAP40T was a coaxial design instead of a single cone driver. Low frequency response is enhanced by the tuned and ported enclosure design. The enclosure (UL1480 pending) is constructed of high impact injection molded plastic and includes a press fit grill design that blends quite well with contemporary architecture. A two pole terminal strip housed below a metal removable cover on the back of the FAP40T enclosure allows for easy system wiring as well as "daisy chain" wiring to other FAP40T's or even FASUB70 subwoofers (a great combination!).

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FAP40T
Product Name Strategy Series 4" Ceiling Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM300GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 147 ohms
Sensitivity 126 dB
Size 0.31 inch (8 mm)
View Details