Visual Sound, Inc. Fire Rated 8" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr FA138T87FRK

Description
Atlas Sound FA138T87FRK is UL classified for fire-resistance in the United States and Canada. The FA138T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA138T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. 8 watt 70 volt transformer 8" coaxial driver with tuned enclosure ASTM E119 Standard, NFPA 251 Designed to work in 32 different 1,2, & 3 hour rated ceiling designs as listed in the 1999 UL Fire Resistance Directory Enclosure-fiber kit includes pre-cut fiber enclosures, metal enclosure, rail set, and hardware FR Series assemblies include enclosure kit, UL Listed speaker/transformer assembly, and UL listed baffle Quick installation & Low Installed cost UL 263 Listed for fire rated ceilings Uses industry standard Atlas Strategy Series components with proven performance
Description
Atlas Sound FA138T87FRK is UL classified for fire-resistance in the United States and Canada. The FA138T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA138T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. 8 watt 70 volt transformer 8" coaxial driver with tuned enclosure ASTM E119 Standard, NFPA 251 Designed to work in 32 different 1,2, & 3 hour rated ceiling designs as listed in the 1999 UL Fire Resistance Directory Enclosure-fiber kit includes pre-cut fiber enclosures, metal enclosure, rail set, and hardware FR Series assemblies include enclosure kit, UL Listed speaker/transformer assembly, and UL listed baffle Quick installation & Low Installed cost UL 263 Listed for fire rated ceilings Uses industry standard Atlas Strategy Series components with proven performance

Suppliers

Company
Product
Description
Supplier Links
Fire Rated 8
Broomall, PA, USA
Fire Rated 8" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr
FA138T87FRK
Fire Rated 8" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr FA138T87FRK
Atlas Sound FA138T87FRK is UL classified for fire-resistance in the United States and Canada. The FA138T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA138T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers. 8 watt 70 volt transformer 8" coaxial driver with tuned enclosure ASTM E119 Standard, NFPA 251 Designed to work in 32 different 1,2, & 3 hour rated ceiling designs as listed in the 1999 UL Fire Resistance Directory Enclosure-fiber kit includes pre-cut fiber enclosures, metal enclosure, rail set, and hardware FR Series assemblies include enclosure kit, UL Listed speaker/transformer assembly, and UL listed baffle Quick installation & Low Installed cost UL 263 Listed for fire rated ceilings Uses industry standard Atlas Strategy Series components with proven performance

Atlas Sound

FA138T87FRK is UL classified for fire-resistance in the United States and Canada. The FA138T87FRK has passed a fire-rating up to three hours (rating varies by ceiling construction) and has been tested in accordance with the UL standard - Fire Test of Building Construction and Materials, ANSI/UL263 (ASTM E119, NFPA 251). FA138T87FRK assembly includes a enclosure-fiber kit, UL listed speaker/transformer assembly, and UL Listed baffle. Each enclosure-fiber kit includes pre-cut fiber panels, metal enclosure, rail set and hardware. The speaker/transformer approved for use with the FA136T87FRK are FR versions of the industry standard Atlas Sound Strategy Series FA136, FA138 models and the C803A, C10A, and FC104 loudspeakers.

  • 8 watt 70 volt transformer
  • 8" coaxial driver with tuned enclosure
  • ASTM E119 Standard, NFPA 251
  • Designed to work in 32 different 1,2, & 3 hour rated ceiling designs as listed in the 1999 UL Fire Resistance Directory
  • Enclosure-fiber kit includes pre-cut fiber enclosures, metal enclosure, rail set, and hardware
  • FR Series assemblies include enclosure kit, UL Listed speaker/transformer assembly, and UL listed baffle
  • Quick installation & Low Installed cost
  • UL 263 Listed for fire rated ceilings
  • Uses industry standard Atlas Strategy Series components with proven performance
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number FA138T87FRK
Product Name Fire Rated 8" Strategy Series Coaxial Loudspeakers (UL Listed) 70.7V-8W xfmr
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 10.87 inch (276 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details