Visual Sound, Inc. Hyper-cardioid, hand-held, dynamic vocal microphone F780/9X

Description
Sony Professional Solutions of America A perfect choice for critical live vocals or where high-quality, rugged reliability, and resistance to feedback are required. Sony Pro Audio's F7809X Hyper-Cardioid Handheld, Dynamic Vocal Microphone is an enhanced version of its top-of-the-line model F-780 dynamic vocal microphone. Improved sonic and mechanical characteristics make this mic a must have for professionals in the music and recording business. Rugged capsules in a resilient body structure High quality edgewise winding
Description
Sony Professional Solutions of America A perfect choice for critical live vocals or where high-quality, rugged reliability, and resistance to feedback are required. Sony Pro Audio's F7809X Hyper-Cardioid Handheld, Dynamic Vocal Microphone is an enhanced version of its top-of-the-line model F-780 dynamic vocal microphone. Improved sonic and mechanical characteristics make this mic a must have for professionals in the music and recording business. Rugged capsules in a resilient body structure High quality edgewise winding

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Hyper-cardioid, hand-held, dynamic vocal microphone
F780/9X
Hyper-cardioid, hand-held, dynamic vocal microphone F780/9X
Sony Professional Solutions of America A perfect choice for critical live vocals or where high-quality, rugged reliability, and resistance to feedback are required. Sony Pro Audio's F7809X Hyper-Cardioid Handheld, Dynamic Vocal Microphone is an enhanced version of its top-of-the-line model F-780 dynamic vocal microphone. Improved sonic and mechanical characteristics make this mic a must have for professionals in the music and recording business. Rugged capsules in a resilient body structure High quality edgewise winding

Sony Professional Solutions of America

A perfect choice for critical live vocals or where high-quality, rugged reliability, and resistance to feedback are required. Sony Pro Audio's F7809X Hyper-Cardioid Handheld, Dynamic Vocal Microphone is an enhanced version of its top-of-the-line model F-780 dynamic vocal microphone. Improved sonic and mechanical characteristics make this mic a must have for professionals in the music and recording business.

  • Rugged capsules in a resilient body structure
  • High quality edgewise winding
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number F780/9X
Product Name Hyper-cardioid, hand-held, dynamic vocal microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphone Elements - PMOF-9745P-39UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Specs
Directivity Directional; Cardioid
Frequency Response 40 to 20000 Hz
Sensitivity 6 mV/Pa (41368 mV/psi)
View Details