Visual Sound, Inc. Uni-Directional Dynamic Microphone F720

Description
Sony Professional Solutions of America Quality dynamic hand-held cardiod microphone. Rugged construction. Built-in LC switch. Replaceable capsule. Finished in black. Efficient one-piece shock mount to protect the capsule from external noise and vibration. Integral double windscreen to prevent pop/wind noise. Reasonably priced to suit both professional and institutional applications. For general applications
Description
Sony Professional Solutions of America Quality dynamic hand-held cardiod microphone. Rugged construction. Built-in LC switch. Replaceable capsule. Finished in black. Efficient one-piece shock mount to protect the capsule from external noise and vibration. Integral double windscreen to prevent pop/wind noise. Reasonably priced to suit both professional and institutional applications. For general applications

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Uni-Directional Dynamic Microphone
F720
Uni-Directional Dynamic Microphone F720
Sony Professional Solutions of America Quality dynamic hand-held cardiod microphone. Rugged construction. Built-in LC switch. Replaceable capsule. Finished in black. Efficient one-piece shock mount to protect the capsule from external noise and vibration. Integral double windscreen to prevent pop/wind noise. Reasonably priced to suit both professional and institutional applications. For general applications

Sony Professional Solutions of America

Quality dynamic hand-held cardiod microphone. Rugged construction. Built-in LC switch. Replaceable capsule. Finished in black. Efficient one-piece shock mount to protect the capsule from external noise and vibration. Integral double windscreen to prevent pop/wind noise. Reasonably priced to suit both professional and institutional applications.

  • For general applications
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number F720
Product Name Uni-Directional Dynamic Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Wireless Systems Microphone - W3ADX10 Wireless Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 50 to 18000 Hz
Sensitivity 5 mV/Pa (34473 mV/psi)
View Details