Visual Sound, Inc. Two-Way Passive Reflex with Dual Bass Drivers F215+

Description
Martin Audio Limited The Blackline F215+ is a two-way passive, trapezoidal enclosure with dual 15" (380mm)/3" (75mm) voice coil low frequency drivers and a 1.4" (35mm) exit titanium diaphragm compression driver, mounted on a proprietary, rotatable, 80° x 50° constant directivity horn. Very high SPL from a full range passive enclosure Extended low frequency performance from dual 15" (380mm) low distortion drivers User rotatable 80°x 50° horn 1.4" (35mm) exit titanium dome compression driver Five year limited warranty
Description
Martin Audio Limited The Blackline F215+ is a two-way passive, trapezoidal enclosure with dual 15" (380mm)/3" (75mm) voice coil low frequency drivers and a 1.4" (35mm) exit titanium diaphragm compression driver, mounted on a proprietary, rotatable, 80° x 50° constant directivity horn. Very high SPL from a full range passive enclosure Extended low frequency performance from dual 15" (380mm) low distortion drivers User rotatable 80°x 50° horn 1.4" (35mm) exit titanium dome compression driver Five year limited warranty

Suppliers

Company
Product
Description
Supplier Links
Two-Way Passive Reflex with Dual Bass Drivers - F215+ - Visual Sound, Inc.
Broomall, PA, USA
Two-Way Passive Reflex with Dual Bass Drivers
F215+
Two-Way Passive Reflex with Dual Bass Drivers F215+
Martin Audio Limited The Blackline F215+ is a two-way passive, trapezoidal enclosure with dual 15" (380mm)/3" (75mm) voice coil low frequency drivers and a 1.4" (35mm) exit titanium diaphragm compression driver, mounted on a proprietary, rotatable, 80° x 50° constant directivity horn. Very high SPL from a full range passive enclosure Extended low frequency performance from dual 15" (380mm) low distortion drivers User rotatable 80°x 50° horn 1.4" (35mm) exit titanium dome compression driver Five year limited warranty

Martin Audio Limited

The Blackline F215+ is a two-way passive, trapezoidal enclosure with dual 15" (380mm)/3" (75mm) voice coil low frequency drivers and a 1.4" (35mm) exit titanium diaphragm compression driver, mounted on a proprietary, rotatable, 80° x 50° constant directivity horn.

  • Very high SPL from a full range passive enclosure
  • Extended low frequency performance from dual 15" (380mm) low distortion drivers
  • User rotatable 80°x 50° horn
  • 1.4" (35mm) exit titanium dome compression driver
  • Five year limited warranty
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F215+
Product Name Two-Way Passive Reflex with Dual Bass Drivers
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 4318507 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.74 inch (95 mm)
View Details
CC-5 Center Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 150 watts
Impedance 4 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details