Visual Sound, Inc. PowerMax 5 1 x 18" Subwoofer F 8

Description
Dynacord The F8 subwoofer provides highest efficiency in a truly compact enclosure. The Electro-Voice EVX180A woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F8 in an active 2-way installation. The F8's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. F150) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.
Description
Dynacord The F8 subwoofer provides highest efficiency in a truly compact enclosure. The Electro-Voice EVX180A woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F8 in an active 2-way installation. The F8's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. F150) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Suppliers

Company
Product
Description
Supplier Links
PowerMax 5 1 x 18
Broomall, PA, USA
PowerMax 5 1 x 18" Subwoofer
F 8
PowerMax 5 1 x 18" Subwoofer F 8
Dynacord The F8 subwoofer provides highest efficiency in a truly compact enclosure. The Electro-Voice EVX180A woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F8 in an active 2-way installation. The F8's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. F150) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Dynacord

The F8 subwoofer provides highest efficiency in a truly compact enclosure. The Electro-Voice EVX180A woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F8 in an active 2-way installation. The F8's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. F150) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F 8
Product Name PowerMax 5 1 x 18" Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speakers - 423-1174-2-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 350 Hz
Weight 0.34 g (0.01 oz)
View Details