Visual Sound, Inc. Box Speaker F-605

Description
TOA Electronics, Inc. Speaker, 2-Way, 12" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 12" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.
Description
TOA Electronics, Inc. Speaker, 2-Way, 12" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 12" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Box Speaker - F-605 - Visual Sound, Inc.
Broomall, PA, USA
Box Speaker
F-605
Box Speaker F-605
TOA Electronics, Inc. Speaker, 2-Way, 12" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White *Two-way speaker system with 12" woofer and HF compression driver. *Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°). *Low-foam polypropylene enclosure in white (W) or dark gray (G). *Built-in overload protection circuitry. *Input panel with push terminals and 1/4" phone jacks internally connected in parallel. *Easy installation using optional mounting brackets. *Five year warranty.

TOA Electronics, Inc.

Speaker, 2-Way, 12" LF, 60x40 CD HF, Transformer/8 ohms, Gray/White

*Two-way speaker system with 12" woofer and HF compression driver.
*Uniform directivity horn with controlled dispersion coverage pattern (60° x 40°).
*Low-foam polypropylene enclosure in white (W) or dark gray (G).
*Built-in overload protection circuitry.
*Input panel with push terminals and 1/4" phone jacks internally connected in parallel.
*Easy installation using optional mounting brackets.
*Five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-605
Product Name Box Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Miniature Speakers - 1710871 - RS Components, Ltd.
Specs
Size 0.89 inch (22 mm)
View Details
Speaker - KC54MB-4A - MISCO
Specs
Nominal Power 50 watts
Impedance 4 ohms
Sensitivity 88 dB
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 362 ohms
Sensitivity 112 dB
Size 0.25 inch (6 mm)
View Details