Visual Sound, Inc. PowerMax 3 Loudspeaker Systems F 5

Description
Dynacord The F5 sub woofer system provides highest efficiency in a truly compact enclosure. The Electro-Voice DL15Y woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F5 in an active 2-way installation. The parameter settings that are needed for the active 2-way operation, using the DSP224 and separate power amps, are discussed later. The F5's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. C12.3) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.
Description
Dynacord The F5 sub woofer system provides highest efficiency in a truly compact enclosure. The Electro-Voice DL15Y woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F5 in an active 2-way installation. The parameter settings that are needed for the active 2-way operation, using the DSP224 and separate power amps, are discussed later. The F5's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. C12.3) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
PowerMax 3 Loudspeaker Systems
F 5
PowerMax 3 Loudspeaker Systems F 5
Dynacord The F5 sub woofer system provides highest efficiency in a truly compact enclosure. The Electro-Voice DL15Y woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F5 in an active 2-way installation. The parameter settings that are needed for the active 2-way operation, using the DSP224 and separate power amps, are discussed later. The F5's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. C12.3) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Dynacord

The F5 sub woofer system provides highest efficiency in a truly compact enclosure. The Electro-Voice DL15Y woofer working in this vented cabinet design ensures highest acoustical output, tremendous efficiency, and extremely low distortion rates. Using for example the XA2600 system power amplifier, no switching is necessary when incorporating the F5 in an active 2-way installation. The parameter settings that are needed for the active 2-way operation, using the DSP224 and separate power amps, are discussed later. The F5's internal passive 2-way crossover with 160Hz crossover frequency and a slope of 12 dB/octave together with its second output provide easy connection of suitable full range or Mid/Hi cabinets (i. e. C12.3) to establish passive satellite systems. The crossover's Mid/Hi output provides a slope of 6 dB/octave and a nominal crossover frequency of 160 Hz.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F 5
Product Name PowerMax 3 Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Miniature Speakers - 7716989 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
EF-500 Tower Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 100 watts
Impedance 6 ohms
Sensitivity 89 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5500 Hz
View Details