Visual Sound, Inc. Box Speaker F-1300

Description
TOA Electronics, Inc. - LF Driver: 5" cone woofer; HF Driver: 1" dome tweeter; Crossover: 2kHz The new F-1000, F-1300 and F-2000 Series speaker systems are designed to provide high quality sound and reliable performance for restaurants, retail and audio/visual applications. Features include two-way bass-reflex design, high impact polystyrene enclosure with a 4", 5" or 8" low frequency driver and dome tweeter. For challenging acoustic environments, users can easily reduce the high frequency dispersion of F-2000 models by simply installing an included horn adapter. Model options include 70.7V transformer or low impedance, black or white enclosures and indoor or weather-resistant versions. All models include a versatile wall/ceiling-mount bracket for easy installation. All F-1000, F-1300 and F-2000 Series models are backed with a five year warranty.
Description
TOA Electronics, Inc. - LF Driver: 5" cone woofer; HF Driver: 1" dome tweeter; Crossover: 2kHz The new F-1000, F-1300 and F-2000 Series speaker systems are designed to provide high quality sound and reliable performance for restaurants, retail and audio/visual applications. Features include two-way bass-reflex design, high impact polystyrene enclosure with a 4", 5" or 8" low frequency driver and dome tweeter. For challenging acoustic environments, users can easily reduce the high frequency dispersion of F-2000 models by simply installing an included horn adapter. Model options include 70.7V transformer or low impedance, black or white enclosures and indoor or weather-resistant versions. All models include a versatile wall/ceiling-mount bracket for easy installation. All F-1000, F-1300 and F-2000 Series models are backed with a five year warranty.

Suppliers

Company
Product
Description
Supplier Links
Box Speaker - F-1300 - Visual Sound, Inc.
Broomall, PA, USA
Box Speaker
F-1300
Box Speaker F-1300
TOA Electronics, Inc. - LF Driver: 5" cone woofer; HF Driver: 1" dome tweeter; Crossover: 2kHz The new F-1000, F-1300 and F-2000 Series speaker systems are designed to provide high quality sound and reliable performance for restaurants, retail and audio/visual applications. Features include two-way bass-reflex design, high impact polystyrene enclosure with a 4", 5" or 8" low frequency driver and dome tweeter. For challenging acoustic environments, users can easily reduce the high frequency dispersion of F-2000 models by simply installing an included horn adapter. Model options include 70.7V transformer or low impedance, black or white enclosures and indoor or weather-resistant versions. All models include a versatile wall/ceiling-mount bracket for easy installation. All F-1000, F-1300 and F-2000 Series models are backed with a five year warranty.

TOA Electronics, Inc. - LF Driver: 5" cone woofer; HF Driver: 1" dome tweeter; Crossover: 2kHz

The new F-1000, F-1300 and F-2000 Series speaker systems are designed to provide high quality sound and reliable performance for restaurants, retail and audio/visual applications.
Features include two-way bass-reflex design, high impact polystyrene enclosure with a 4", 5" or 8" low frequency driver and dome tweeter. For challenging acoustic environments, users can easily reduce the high frequency dispersion of F-2000 models by simply installing an included horn adapter. Model options include 70.7V transformer or low impedance, black or white enclosures and indoor or weather-resistant versions. All models include a versatile wall/ceiling-mount bracket for easy installation.
All F-1000, F-1300 and F-2000 Series models are backed with a five year warranty.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-1300
Product Name Box Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Speaker Drivers - 1812075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.46 inch (37 mm)
View Details
CB-10 Bookshelf Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 4 ohms
Sensitivity 92 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.5000 watts
Impedance 8 ohms
Frequency Response 4000 Hz
View Details