Visual Sound, Inc. Full-Range Processed Ceiling Speaker F-122CU2

Description
TOA Electronics, Inc. Four new models, F-122CU2, F-2322C2, F-2352C2 and F-2852C2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges. *Tile bridge included with speaker *Faster installation *Easier ordering *Ships two units per box *(example: Order (2) F-122CU2 = two speakers and two tile bridges packaged and shipped in one box)
Description
TOA Electronics, Inc. Four new models, F-122CU2, F-2322C2, F-2352C2 and F-2852C2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges. *Tile bridge included with speaker *Faster installation *Easier ordering *Ships two units per box *(example: Order (2) F-122CU2 = two speakers and two tile bridges packaged and shipped in one box)

Suppliers

Company
Product
Description
Supplier Links
Full-Range Processed Ceiling Speaker - F-122CU2 - Visual Sound, Inc.
Broomall, PA, USA
Full-Range Processed Ceiling Speaker
F-122CU2
Full-Range Processed Ceiling Speaker F-122CU2
TOA Electronics, Inc. Four new models, F-122CU2, F-2322C2, F-2352C2 and F-2852C2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges. *Tile bridge included with speaker *Faster installation *Easier ordering *Ships two units per box *(example: Order (2) F-122CU2 = two speakers and two tile bridges packaged and shipped in one box)

TOA Electronics, Inc.

Four new models, F-122CU2, F-2322C2, F-2352C2 and F-2852C2 are now packaged as two speakers and two tile bridges, all in one box. The new tile bridges allow simpler and faster installation, ordering convenience and lower shipping costs. Existing TOA mounting C-rings and trim rings will continue to be available for installations that do not require tile bridges. *Tile bridge included with speaker
*Faster installation
*Easier ordering
*Ships two units per box
*(example: Order (2) F-122CU2 = two speakers and two tile bridges packaged and shipped in one box)

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F-122CU2
Product Name Full-Range Processed Ceiling Speaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speaker Drivers - 1218641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.18 inch (30 mm)
View Details
BC Tweeter, 1
Specs
Nominal Power 50 watts
Sensitivity 93.9 dB
Resonance Frequency 1070 Hz
View Details
W0v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W0v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details