Visual Sound, Inc. PowerMax 3 Loudspeaker Systems F 120

Description
Dynacord The F 120 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F5) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 12 BFH works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 120 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant, needled, black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 120 uses 2 Speakon connectors (1+: Cabinet +/ 1-: Cabinet -) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 120 in any "flying" application.
Description
Dynacord The F 120 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F5) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 12 BFH works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 120 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant, needled, black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 120 uses 2 Speakon connectors (1+: Cabinet +/ 1-: Cabinet -) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 120 in any "flying" application.

Suppliers

Company
Product
Description
Supplier Links
PowerMax 3 Loudspeaker Systems - F 120 - Visual Sound, Inc.
Broomall, PA, USA
PowerMax 3 Loudspeaker Systems
F 120
PowerMax 3 Loudspeaker Systems F 120
Dynacord The F 120 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F5) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 12 BFH works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 120 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant, needled, black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 120 uses 2 Speakon connectors (1+: Cabinet +/ 1-: Cabinet -) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 120 in any "flying" application.

Dynacord

The F 120 is designed as a high power 2-way system and can be used as a full range cabinet, with passive subwoofer (e.g. F5) or as a mid/high part in active multi-way speaker systems (recommended active crossover frequency 80-120 Hz). An Electro-Voice low-frequency speaker DL 12 BFH works in the low/mid frequency range between 50 Hz and 1.6 kHz. The high frequency range above 1.6 kHz is radiated by an Electro-Voice HT 94 Constant Directivity horn system equipped with a DH 2T driver. The F 120 is equipped with a passive crossover (1.6 kHz - 18 dB/octave). Every loudspeaker chassis is reliably protected against critical power levels and short thermal overload by thermo switches and halogen lamps. The F 150 cabinet is made of poplar plywood 18 mm. All corner joints and braces are grooved and glued. The cabinet surface is finished in extremely resistant, needled, black-mottled felt. A powder-coated steel grille and an acoustic foam front protects the speaker front. The connector panel of the F 120 uses 2 Speakon connectors (1+: Cabinet +/ 1-: Cabinet -) for safe connection and easy chaining to the next loudspeaker. The pin assignment is switchable from NORMAL to SYSTEM. The handle trays on the side guarantee easy and safe transport. 4 large-sized rubber feet and a recessed speaker stand barrel allow various set-ups. Using the RK2 (rigging retrofit kit) provides the possibility to employ the F 120 in any "flying" application.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number F 120
Product Name PowerMax 3 Loudspeaker Systems
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710872 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
EF/FEF Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 30000 ohms
Sensitivity 113 dB
Size 0.31 inch (8 mm)
View Details