Visual Sound, Inc. Torsion Mount Enclosure for 4" Loudspeaker EZE410

Description
Atlas Sound The EZ Mount Support System (Patent # 4,484,658) is available on Atlas Sound's most popular 4" round enclosures including EZE410. Units accommodate the a wide selection of baffles The EZ Mount Enclosure/Rail System transfers the composite weight of the loudspeaker, baffle, and enclosure to the ceiling's support members via adjustable support rails (included). The rails may be adjusted vertically and then secured to the specially designed, pre-mounted enclosure brackets with screws (furnished). No tile bridge or time-consuming screw mounting is necessary. Accommodates a Wide Selection of Atlas Sound Baffles Eliminates the Need for Tile Bridges and Time-Consuming Screw Mounting Patented Enclosure/Rail System Installs Easily to Provide Time and Labor Savings
Description
Atlas Sound The EZ Mount Support System (Patent # 4,484,658) is available on Atlas Sound's most popular 4" round enclosures including EZE410. Units accommodate the a wide selection of baffles The EZ Mount Enclosure/Rail System transfers the composite weight of the loudspeaker, baffle, and enclosure to the ceiling's support members via adjustable support rails (included). The rails may be adjusted vertically and then secured to the specially designed, pre-mounted enclosure brackets with screws (furnished). No tile bridge or time-consuming screw mounting is necessary. Accommodates a Wide Selection of Atlas Sound Baffles Eliminates the Need for Tile Bridges and Time-Consuming Screw Mounting Patented Enclosure/Rail System Installs Easily to Provide Time and Labor Savings

Suppliers

Company
Product
Description
Supplier Links
Torsion Mount Enclosure for 4
Broomall, PA, USA
Torsion Mount Enclosure for 4" Loudspeaker
EZE410
Torsion Mount Enclosure for 4" Loudspeaker EZE410
Atlas Sound The EZ Mount Support System (Patent # 4,484,658) is available on Atlas Sound's most popular 4" round enclosures including EZE410. Units accommodate the a wide selection of baffles The EZ Mount Enclosure/Rail System transfers the composite weight of the loudspeaker, baffle, and enclosure to the ceiling's support members via adjustable support rails (included). The rails may be adjusted vertically and then secured to the specially designed, pre-mounted enclosure brackets with screws (furnished). No tile bridge or time-consuming screw mounting is necessary. Accommodates a Wide Selection of Atlas Sound Baffles Eliminates the Need for Tile Bridges and Time-Consuming Screw Mounting Patented Enclosure/Rail System Installs Easily to Provide Time and Labor Savings

Atlas Sound

The EZ Mount Support System (Patent # 4,484,658) is available on Atlas Sound's most popular 4" round enclosures including EZE410. Units accommodate the a wide selection of baffles The EZ Mount Enclosure/Rail System transfers the composite weight of the loudspeaker, baffle, and enclosure to the ceiling's support members via adjustable support rails (included). The rails may be adjusted vertically and then secured to the specially designed, pre-mounted enclosure brackets with screws (furnished). No tile bridge or time-consuming screw mounting is necessary.

  • Accommodates a Wide Selection of Atlas Sound Baffles
  • Eliminates the Need for Tile Bridges and Time-Consuming Screw Mounting
  • Patented Enclosure/Rail System Installs Easily to Provide Time and Labor Savings
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EZE410
Product Name Torsion Mount Enclosure for 4" Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
PLS Full range, 2.5
Specs
Nominal Power 10 watts
Sensitivity 84.6 dB
Resonance Frequency 117 Hz
View Details
2 suppliers