Visual Sound, Inc. Stereo Audio Input Switcher - 4X1 EZ-SX4

Description
RDL, Radio Design Labs The EZ-SX4 is a stereo audio source selector with an output volume control that adjusts the line-level output. This unit is ideal as a four input source selector feeding an associated audio amplifier. The user can conveniently select an audio source and adjust the level on the front panel. The EZ-SX4 is used in stores, houses of worship, restaurants, clubs, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Level Controlled by Front-Panel Knob Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality Select Source and Set Volume at One Location Connect Directly to a Power Amp as the User Interface Gold Plated RCA Input and Output Jacks
Description
RDL, Radio Design Labs The EZ-SX4 is a stereo audio source selector with an output volume control that adjusts the line-level output. This unit is ideal as a four input source selector feeding an associated audio amplifier. The user can conveniently select an audio source and adjust the level on the front panel. The EZ-SX4 is used in stores, houses of worship, restaurants, clubs, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Level Controlled by Front-Panel Knob Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality Select Source and Set Volume at One Location Connect Directly to a Power Amp as the User Interface Gold Plated RCA Input and Output Jacks

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Input Switcher - 4X1 - EZ-SX4 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Audio Input Switcher - 4X1
EZ-SX4
Stereo Audio Input Switcher - 4X1 EZ-SX4
RDL, Radio Design Labs The EZ-SX4 is a stereo audio source selector with an output volume control that adjusts the line-level output. This unit is ideal as a four input source selector feeding an associated audio amplifier. The user can conveniently select an audio source and adjust the level on the front panel. The EZ-SX4 is used in stores, houses of worship, restaurants, clubs, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Level Controlled by Front-Panel Knob Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality Select Source and Set Volume at One Location Connect Directly to a Power Amp as the User Interface Gold Plated RCA Input and Output Jacks

RDL, Radio Design Labs

The EZ-SX4 is a stereo audio source selector with an output volume control that adjusts the line-level output. This unit is ideal as a four input source selector feeding an associated audio amplifier. The user can conveniently select an audio source and adjust the level on the front panel. The EZ-SX4 is used in stores, houses of worship, restaurants, clubs, home component systems and commercial sound systems.

  • Four Input Source Selection
  • Unbalanced Stereo Audio Inputs and Output
  • Inputs and Line Output on Rear-Panel RCA Jacks
  • Line Output Level Controlled by Front-Panel Knob
  • Full-Size Interlocking Pushbuttons on Front Panel
  • Easy-to-Push Large Buttons
  • Solid-State Audio Switching
  • Switch Noise Cannot Affect Signal Quality
  • Select Source and Set Volume at One Location
  • Connect Directly to a Power Amp as the User Interface
  • Gold Plated RCA Input and Output Jacks
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-SX4
Product Name Stereo Audio Input Switcher - 4X1
Unlock Full Specs
to access all available technical data

Similar Products

 - 8091105 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0160 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Preamplifier - CRY506 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.1000 MHz
Output Gain ? to -0.3000 dB
View Details
SET Class A Transformer coupled headphone amp - WA6 - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0300 MHz
Nominal Impedance 100000 ohms
View Details