Visual Sound, Inc. Stereo Audio Input Switcher with Headphone Amp - 4X1 EZ-HSX4

Description
RDL, Radio Design Labs The EZ-HSX4 is a stereo audio source selector with an output volume control. Line-level and headphone outputs are provided. This unit is ideal as a four input headphone amplifier and as a source selector feeding an associated audio amplifier. The EZ-HSX4 is used in stores, houses of worship, studios, sound booths, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Switchable Fixed (Unity Gain) or Variable Variable Output Follows Front-Panel Level Control Headphone Output on 1/4" (6.3 mm) and MINI Jacks Headphone Output Follows Front-Panel Level Control Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality
Description
RDL, Radio Design Labs The EZ-HSX4 is a stereo audio source selector with an output volume control. Line-level and headphone outputs are provided. This unit is ideal as a four input headphone amplifier and as a source selector feeding an associated audio amplifier. The EZ-HSX4 is used in stores, houses of worship, studios, sound booths, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Switchable Fixed (Unity Gain) or Variable Variable Output Follows Front-Panel Level Control Headphone Output on 1/4" (6.3 mm) and MINI Jacks Headphone Output Follows Front-Panel Level Control Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality

Suppliers

Company
Product
Description
Supplier Links
Stereo Audio Input Switcher with Headphone Amp - 4X1 - EZ-HSX4 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Audio Input Switcher with Headphone Amp - 4X1
EZ-HSX4
Stereo Audio Input Switcher with Headphone Amp - 4X1 EZ-HSX4
RDL, Radio Design Labs The EZ-HSX4 is a stereo audio source selector with an output volume control. Line-level and headphone outputs are provided. This unit is ideal as a four input headphone amplifier and as a source selector feeding an associated audio amplifier. The EZ-HSX4 is used in stores, houses of worship, studios, sound booths, home component systems and commercial sound systems. Four Input Source Selection Unbalanced Stereo Audio Inputs and Output Inputs and Line Output on Rear-Panel RCA Jacks Line Output Switchable Fixed (Unity Gain) or Variable Variable Output Follows Front-Panel Level Control Headphone Output on 1/4" (6.3 mm) and MINI Jacks Headphone Output Follows Front-Panel Level Control Full-Size Interlocking Pushbuttons on Front Panel Easy-to-Push Large Buttons Solid-State Audio Switching Switch Noise Cannot Affect Signal Quality

RDL, Radio Design Labs

The EZ-HSX4 is a stereo audio source selector with an output volume control. Line-level and headphone outputs are provided. This unit is ideal as a four input headphone amplifier and as a source selector feeding an associated audio amplifier. The EZ-HSX4 is used in stores, houses of worship, studios, sound booths, home component systems and commercial sound systems.

  • Four Input Source Selection
  • Unbalanced Stereo Audio Inputs and Output
  • Inputs and Line Output on Rear-Panel RCA Jacks
  • Line Output Switchable Fixed (Unity Gain) or Variable
  • Variable Output Follows Front-Panel Level Control
  • Headphone Output on 1/4" (6.3 mm) and MINI Jacks
  • Headphone Output Follows Front-Panel Level Control
  • Full-Size Interlocking Pushbuttons on Front Panel
  • Easy-to-Push Large Buttons
  • Solid-State Audio Switching
  • Switch Noise Cannot Affect Signal Quality
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-HSX4
Product Name Stereo Audio Input Switcher with Headphone Amp - 4X1
Unlock Full Specs
to access all available technical data

Similar Products

 - 4661592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 1.00E-4 to 0.0080 MHz
View Details
Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
Multi-channel amplifier - CRY584D - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Audio Amplifier
Frequency Response 0.0100 to 0.0200 MHz
Output Gain ? to 20 dB
View Details
Commercial Audio Mixing Amplifiers - MA60 - Biamp Systems, Ltd.
Specs
Type Audio Amplifier
View Details