Visual Sound, Inc. Stereo Headphone Distribution Amp - 1X6 Rear-Panel Outputs EZ-HDA6

Description
RDL, Radio Design Labs The EZ-HDA6 contains six stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Six Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks LOOP OUT Jack for 1/4" (6.3 mm) Input 1/4" (6.3 mm) Headphone Outputs on Rear Panel Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment
Description
RDL, Radio Design Labs The EZ-HDA6 contains six stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Six Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks LOOP OUT Jack for 1/4" (6.3 mm) Input 1/4" (6.3 mm) Headphone Outputs on Rear Panel Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment

Suppliers

Company
Product
Description
Supplier Links
Stereo Headphone Distribution Amp - 1X6 Rear-Panel Outputs - EZ-HDA6 - Visual Sound, Inc.
Broomall, PA, USA
Stereo Headphone Distribution Amp - 1X6 Rear-Panel Outputs
EZ-HDA6
Stereo Headphone Distribution Amp - 1X6 Rear-Panel Outputs EZ-HDA6
RDL, Radio Design Labs The EZ-HDA6 contains six stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Six Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks LOOP OUT Jack for 1/4" (6.3 mm) Input 1/4" (6.3 mm) Headphone Outputs on Rear Panel Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment

RDL, Radio Design Labs

The EZ-HDA6 contains six stereo headphone amplifiers with individual front-panel volume controls.

  • One Stereo Input to Six Stereo Outputs
  • Unbalanced Inputs on Rear Panel
  • Input on MINI, 1/4" (6.3 mm) or RCA Jacks
  • LOOP OUT Jack for 1/4" (6.3 mm) Input
  • 1/4" (6.3 mm) Headphone Outputs on Rear Panel
  • Front-Panel LEVEL Control for Each Output
  • Gold-Plated RCA Input Connectors
  • Each Output is Driven Separately
  • Knobs for Easy Level Adjustment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-HDA6
Product Name Stereo Headphone Distribution Amp - 1X6 Rear-Panel Outputs
Unlock Full Specs
to access all available technical data

Similar Products

 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
CTS2 AudioMaster® Public Address High-Powered Amplifiers - CTS2-600-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
Continuous Power 600 watts
Number of Channels 2 #
View Details
Home Audio, Amplifier - SA1 - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Type Audio Amplifier
Continuous Power 210 watts
View Details
Preamplifier - CRY509 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Type Preamplifier
Frequency Response 1.00E-5 to 0.0800 MHz
Output Gain ? to 0.0 dB
View Details