Visual Sound, Inc. Stereo Headphone Distribution Amplifier - 1X4 Front-Panel Outputs EZ-HDA4A

Description
RDL, Radio Design Labs The EZ-HDA4A contains four stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Four Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks Headphone Outputs on Front Panel Outputs on MINI Jacks Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment
Description
RDL, Radio Design Labs The EZ-HDA4A contains four stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Four Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks Headphone Outputs on Front Panel Outputs on MINI Jacks Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment

Suppliers

Company
Product
Description
Supplier Links
Stereo Headphone Distribution Amplifier - 1X4 Front-Panel Outputs - EZ-HDA4A - Visual Sound, Inc.
Broomall, PA, USA
Stereo Headphone Distribution Amplifier - 1X4 Front-Panel Outputs
EZ-HDA4A
Stereo Headphone Distribution Amplifier - 1X4 Front-Panel Outputs EZ-HDA4A
RDL, Radio Design Labs The EZ-HDA4A contains four stereo headphone amplifiers with individual front-panel volume controls. One Stereo Input to Four Stereo Outputs Unbalanced Inputs on Rear Panel Input on MINI, 1/4" (6.3 mm) or RCA Jacks Headphone Outputs on Front Panel Outputs on MINI Jacks Front-Panel LEVEL Control for Each Output Gold-Plated RCA Input Connectors Each Output is Driven Separately Knobs for Easy Level Adjustment

RDL, Radio Design Labs

The EZ-HDA4A contains four stereo headphone amplifiers with individual front-panel volume controls.

  • One Stereo Input to Four Stereo Outputs
  • Unbalanced Inputs on Rear Panel
  • Input on MINI, 1/4" (6.3 mm) or RCA Jacks
  • Headphone Outputs on Front Panel
  • Outputs on MINI Jacks
  • Front-Panel LEVEL Control for Each Output
  • Gold-Plated RCA Input Connectors
  • Each Output is Driven Separately
  • Knobs for Easy Level Adjustment
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Amplifiers and Preamplifiers
Product Number EZ-HDA4A
Product Name Stereo Headphone Distribution Amplifier - 1X4 Front-Panel Outputs
Unlock Full Specs
to access all available technical data

Similar Products

Amplifier assembly, 15 watt, for Series D - K2005502C-04 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Audio Amplifier
View Details
 - 522812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Audio Amplifier
Frequency Response 2.00E-5 to 0.0140 MHz
View Details
SET Class A Transformer coupled headphone amp - WA6-SE - Woo Audio Inc.
Specs
Type Audio Amplifier
Frequency Response 1.50E-5 to 0.0400 MHz
Nominal Impedance 100000 ohms
View Details
Preamps with Built-in ALC - BA3308F - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Type Preamplifier
Output Gain 80 dB
View Details