Visual Sound, Inc. Center Channel Speaker Eyris DCC

Description
Tannoy/TGI North America, Inc. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit ensure that the Eyris DCC centre channel speaker delivers exceptional bass depth and clarity; essential in this, the most important component in quality home theatre system. Real musical agility, together with the scale, dynamics and detail accuracy is delivered along with exceptional imaging and soundstaging ability. Vocals are natural and true to life, while the matched drive units and voicing consistency makes sure of a seamless panning of effects. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.
Description
Tannoy/TGI North America, Inc. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit ensure that the Eyris DCC centre channel speaker delivers exceptional bass depth and clarity; essential in this, the most important component in quality home theatre system. Real musical agility, together with the scale, dynamics and detail accuracy is delivered along with exceptional imaging and soundstaging ability. Vocals are natural and true to life, while the matched drive units and voicing consistency makes sure of a seamless panning of effects. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Suppliers

Company
Product
Description
Supplier Links
Center Channel Speaker - Eyris DCC - Visual Sound, Inc.
Broomall, PA, USA
Center Channel Speaker
Eyris DCC
Center Channel Speaker Eyris DCC
Tannoy/TGI North America, Inc. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit. The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit ensure that the Eyris DCC centre channel speaker delivers exceptional bass depth and clarity; essential in this, the most important component in quality home theatre system. Real musical agility, together with the scale, dynamics and detail accuracy is delivered along with exceptional imaging and soundstaging ability. Vocals are natural and true to life, while the matched drive units and voicing consistency makes sure of a seamless panning of effects. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Tannoy/TGI North America, Inc.

The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit.

The 165mm (6.50") bass drivers placed at either side of the main 165mm (6.50") Dual Concentric™ full range unit ensure that the Eyris DCC centre channel speaker delivers exceptional bass depth and clarity; essential in this, the most important component in quality home theatre system. Real musical agility, together with the scale, dynamics and detail accuracy is delivered along with exceptional imaging and soundstaging ability. Vocals are natural and true to life, while the matched drive units and voicing consistency makes sure of a seamless panning of effects. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Eyris DCC
Product Name Center Channel Speaker
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 512796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 6.50 inch (165 mm)
View Details
V-SW10 Subwoofer -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Impedance 8 ohms
Frequency Response 23 to 120 Hz
Weight 18140.59 g (640.00 oz)
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 10000 Hz
View Details