Visual Sound, Inc. Floor Standing Cabinet Design Speaker Eyris DC3

Description
Tannoy/TGI North America, Inc. This high rigidity, slim and elegant floor standing cabinet design is comprehensively braced internally; this ensures that the highest level of structural rigidity produces optimum acoustic performance. Sharing the same acoustic technologies as the rest of the range, the DC3 has a driver complement of a 165mm (6.50") shielded cast chassis Dual Concentric™ unit combined with a supplementary 165mm (6.50") bass driver and 25mm (1.00") titanium dome WideBand™ SuperTweeter™. Used at the heart of a high quality AV system, these loudspeakers will exceed the expectations of the most discerning audiophiles and home cinema enthusiasts alike. Real musical agility, together with the scale, dynamics and detail accuracy essential to reproduce the most demanding of modern film soundtracks, is delivered to a specification unparalleled at its price. Two channel enthusiasts will not be disappointed either, the Eyris DC3 is a subtle, yet impressive performer at home with medium to high end amplification. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.
Description
Tannoy/TGI North America, Inc. This high rigidity, slim and elegant floor standing cabinet design is comprehensively braced internally; this ensures that the highest level of structural rigidity produces optimum acoustic performance. Sharing the same acoustic technologies as the rest of the range, the DC3 has a driver complement of a 165mm (6.50") shielded cast chassis Dual Concentric™ unit combined with a supplementary 165mm (6.50") bass driver and 25mm (1.00") titanium dome WideBand™ SuperTweeter™. Used at the heart of a high quality AV system, these loudspeakers will exceed the expectations of the most discerning audiophiles and home cinema enthusiasts alike. Real musical agility, together with the scale, dynamics and detail accuracy essential to reproduce the most demanding of modern film soundtracks, is delivered to a specification unparalleled at its price. Two channel enthusiasts will not be disappointed either, the Eyris DC3 is a subtle, yet impressive performer at home with medium to high end amplification. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Suppliers

Company
Product
Description
Supplier Links
Floor Standing Cabinet Design Speaker - Eyris DC3 - Visual Sound, Inc.
Broomall, PA, USA
Floor Standing Cabinet Design Speaker
Eyris DC3
Floor Standing Cabinet Design Speaker Eyris DC3
Tannoy/TGI North America, Inc. This high rigidity, slim and elegant floor standing cabinet design is comprehensively braced internally; this ensures that the highest level of structural rigidity produces optimum acoustic performance. Sharing the same acoustic technologies as the rest of the range, the DC3 has a driver complement of a 165mm (6.50") shielded cast chassis Dual Concentric™ unit combined with a supplementary 165mm (6.50") bass driver and 25mm (1.00") titanium dome WideBand™ SuperTweeter™. Used at the heart of a high quality AV system, these loudspeakers will exceed the expectations of the most discerning audiophiles and home cinema enthusiasts alike. Real musical agility, together with the scale, dynamics and detail accuracy essential to reproduce the most demanding of modern film soundtracks, is delivered to a specification unparalleled at its price. Two channel enthusiasts will not be disappointed either, the Eyris DC3 is a subtle, yet impressive performer at home with medium to high end amplification. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Tannoy/TGI North America, Inc.

This high rigidity, slim and elegant floor standing cabinet design is comprehensively braced internally; this ensures that the highest level of structural rigidity produces optimum acoustic performance. Sharing the same acoustic technologies as the rest of the range, the DC3 has a driver complement of a 165mm (6.50") shielded cast chassis Dual Concentric™ unit combined with a supplementary 165mm (6.50") bass driver and 25mm (1.00") titanium dome WideBand™ SuperTweeter™. Used at the heart of a high quality AV system, these loudspeakers will exceed the expectations of the most discerning audiophiles and home cinema enthusiasts alike. Real musical agility, together with the scale, dynamics and detail accuracy essential to reproduce the most demanding of modern film soundtracks, is delivered to a specification unparalleled at its price. Two channel enthusiasts will not be disappointed either, the Eyris DC3 is a subtle, yet impressive performer at home with medium to high end amplification. Substantially built and yet elegantly styled real wood veneer cabinets are beautifully handcrafted using only the finest components. The massively constructed front baffle is machined from 30mm thick high-grade MDF, and the 18mm MDF enclosure is comprehensively braced to provide the highest level of structural rigidity. Other features within the range include bi-wiring, RF grounding, and variable port damping for room acoustic optimisation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number Eyris DC3
Product Name Floor Standing Cabinet Design Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526794 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-024BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 10.2 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details