Visual Sound, Inc. DVI & RS-232 Extender over Fiber Optic Cable EXT-DVI-FO-141

Description
Gefen LLC The Gefen DVI RS232 over Fiber Extender is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 extends DVI video, RS232, and IR signals up to 1000 feet. Send flawless DVI video and RS-232 control signals over a single strand of SC Fiber Optic cable-- up to 1000 feet away. The Gefen DVI RS232 over Fiber is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 sends DVI, RS232, and IR signals up to 1000 feet using a single CAT5 and single SC fiber. RS232 and IR signals are transmitted over a single CAT5 cable while the DVI signal is transmitted over a single SC fiber. How It Works The DVI RS232 over fiber system consists of a Sender and a Receiver unit. The Sender connects to the computer's DVI-compliant video card output, and RS-232 port. The DVI RS232 over fiber Receiver connects to the remote display and RS232 and IR devices. One strand of SC fiber optic cable and a CAT5 cable connects the Sender and Receiver together. Package Includes: (1) DVI RS232 Sender (1) DVI RS232 Receiver (1) 6 ft. DVI Cable (1) 6 ft. RS232 Cable (2) 5V DC Power Supplies (1) User's Manual
Description
Gefen LLC The Gefen DVI RS232 over Fiber Extender is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 extends DVI video, RS232, and IR signals up to 1000 feet. Send flawless DVI video and RS-232 control signals over a single strand of SC Fiber Optic cable-- up to 1000 feet away. The Gefen DVI RS232 over Fiber is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 sends DVI, RS232, and IR signals up to 1000 feet using a single CAT5 and single SC fiber. RS232 and IR signals are transmitted over a single CAT5 cable while the DVI signal is transmitted over a single SC fiber. How It Works The DVI RS232 over fiber system consists of a Sender and a Receiver unit. The Sender connects to the computer's DVI-compliant video card output, and RS-232 port. The DVI RS232 over fiber Receiver connects to the remote display and RS232 and IR devices. One strand of SC fiber optic cable and a CAT5 cable connects the Sender and Receiver together. Package Includes: (1) DVI RS232 Sender (1) DVI RS232 Receiver (1) 6 ft. DVI Cable (1) 6 ft. RS232 Cable (2) 5V DC Power Supplies (1) User's Manual

Suppliers

Company
Product
Description
Supplier Links
DVI & RS-232 Extender over Fiber Optic Cable - EXT-DVI-FO-141 - Visual Sound, Inc.
Broomall, PA, USA
DVI & RS-232 Extender over Fiber Optic Cable
EXT-DVI-FO-141
DVI & RS-232 Extender over Fiber Optic Cable EXT-DVI-FO-141
Gefen LLC The Gefen DVI RS232 over Fiber Extender is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 extends DVI video, RS232, and IR signals up to 1000 feet. Send flawless DVI video and RS-232 control signals over a single strand of SC Fiber Optic cable-- up to 1000 feet away. The Gefen DVI RS232 over Fiber is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 sends DVI, RS232, and IR signals up to 1000 feet using a single CAT5 and single SC fiber. RS232 and IR signals are transmitted over a single CAT5 cable while the DVI signal is transmitted over a single SC fiber. How It Works The DVI RS232 over fiber system consists of a Sender and a Receiver unit. The Sender connects to the computer's DVI-compliant video card output, and RS-232 port. The DVI RS232 over fiber Receiver connects to the remote display and RS232 and IR devices. One strand of SC fiber optic cable and a CAT5 cable connects the Sender and Receiver together. Package Includes: (1) DVI RS232 Sender (1) DVI RS232 Receiver (1) 6 ft. DVI Cable (1) 6 ft. RS232 Cable (2) 5V DC Power Supplies (1) User's Manual

Gefen LLC

The Gefen DVI RS232 over Fiber Extender is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 extends DVI video, RS232, and IR signals up to 1000 feet.

Send flawless DVI video and RS-232 control signals over a single strand of SC Fiber Optic cable-- up to 1000 feet away.
The Gefen DVI RS232 over Fiber is a perfect solution for extending and managing control systems, touchscreen or digital signage applications at great distances. The DVI RS232 sends DVI, RS232, and IR signals up to 1000 feet using a single CAT5 and single SC fiber. RS232 and IR signals are transmitted over a single CAT5 cable while the DVI signal is transmitted over a single SC fiber.
How It Works
The DVI RS232 over fiber system consists of a Sender and a Receiver unit. The Sender connects to the computer's DVI-compliant video card output, and RS-232 port. The DVI RS232 over fiber Receiver connects to the remote display and RS232 and IR devices. One strand of SC fiber optic cable and a CAT5 cable connects the Sender and Receiver together.
Package Includes:
(1) DVI RS232 Sender
(1) DVI RS232 Receiver
(1) 6 ft. DVI Cable
(1) 6 ft. RS232 Cable
(2) 5V DC Power Supplies
(1) User's Manual

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Fiber Optic Cables
Product Number EXT-DVI-FO-141
Product Name DVI & RS-232 Extender over Fiber Optic Cable
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber-optic cable - SOOC-DS-P-M4-2-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
300Gb, CXP2 ACTIVE OPTICAL CABLE - FOCCD33P00010 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details