Visual Sound, Inc. 4x1 DPKVM Switcher (Pre-Order) EXT-DPKVM-441

Description
Gefen LLC 4-input KVM switch for DisplayPort Video, USB, and Audio 4-input KVM Switcher for DisplayPort Video, USB, and Audio Easily switch between four computers using DisplayPort with the Gefen 4x1 DPKVM Switcher. The rack-mountable Gefen 4x1 DPKVM Switcher offers an economical solution for switching between four different computers to one display location. In addition, USB peripherals and audio are carried at the same time from each source making this a very versatile solution. Eliminating the need to purchase many displays, keyboards and other accessories for each computer in a studio or professional environment, this versatile solution saves money, supports both Mac and PC-type computers, and offers uncluttered and increased desktop space. The 4x1 DPKVM Switcher outputs are: One DisplayPort, two USB 2.0 ports (used for keyboard, mouse and other USB 2.0 peripherals) and an analog L/R audio. This Switcher can be controlled using front-panel discrete switching, the included IR Remote control, or the RS-232 port for switching automation. The 4x1 DPKVM Switcher is compatible with all operating systems using DisplayPort and USB. How It Works Connect the four included 6-foot DisplayPort cables between the computers and the Switcher inputs. Connect the four included USB cables between the computers and the USB inputs. Connect the four included audio cables between the computers and the audio inputs. Connect the Switcher output to the monitor using a DisplayPort cable. Connect the Switcher USB outputs to the USB peripherals. Connect the Switcher audio cables to the audio devices. Connect the included 5V DC locking power supply to the 4x1 Switcher and connect the AC power cord to an available electrical outlet. The currently selected source will be displayed.
Description
Gefen LLC 4-input KVM switch for DisplayPort Video, USB, and Audio 4-input KVM Switcher for DisplayPort Video, USB, and Audio Easily switch between four computers using DisplayPort with the Gefen 4x1 DPKVM Switcher. The rack-mountable Gefen 4x1 DPKVM Switcher offers an economical solution for switching between four different computers to one display location. In addition, USB peripherals and audio are carried at the same time from each source making this a very versatile solution. Eliminating the need to purchase many displays, keyboards and other accessories for each computer in a studio or professional environment, this versatile solution saves money, supports both Mac and PC-type computers, and offers uncluttered and increased desktop space. The 4x1 DPKVM Switcher outputs are: One DisplayPort, two USB 2.0 ports (used for keyboard, mouse and other USB 2.0 peripherals) and an analog L/R audio. This Switcher can be controlled using front-panel discrete switching, the included IR Remote control, or the RS-232 port for switching automation. The 4x1 DPKVM Switcher is compatible with all operating systems using DisplayPort and USB. How It Works Connect the four included 6-foot DisplayPort cables between the computers and the Switcher inputs. Connect the four included USB cables between the computers and the USB inputs. Connect the four included audio cables between the computers and the audio inputs. Connect the Switcher output to the monitor using a DisplayPort cable. Connect the Switcher USB outputs to the USB peripherals. Connect the Switcher audio cables to the audio devices. Connect the included 5V DC locking power supply to the 4x1 Switcher and connect the AC power cord to an available electrical outlet. The currently selected source will be displayed.

Suppliers

Company
Product
Description
Supplier Links
4x1 DPKVM Switcher (Pre-Order) - EXT-DPKVM-441 - Visual Sound, Inc.
Broomall, PA, USA
4x1 DPKVM Switcher (Pre-Order)
EXT-DPKVM-441
4x1 DPKVM Switcher (Pre-Order) EXT-DPKVM-441
Gefen LLC 4-input KVM switch for DisplayPort Video, USB, and Audio 4-input KVM Switcher for DisplayPort Video, USB, and Audio Easily switch between four computers using DisplayPort with the Gefen 4x1 DPKVM Switcher. The rack-mountable Gefen 4x1 DPKVM Switcher offers an economical solution for switching between four different computers to one display location. In addition, USB peripherals and audio are carried at the same time from each source making this a very versatile solution. Eliminating the need to purchase many displays, keyboards and other accessories for each computer in a studio or professional environment, this versatile solution saves money, supports both Mac and PC-type computers, and offers uncluttered and increased desktop space. The 4x1 DPKVM Switcher outputs are: One DisplayPort, two USB 2.0 ports (used for keyboard, mouse and other USB 2.0 peripherals) and an analog L/R audio. This Switcher can be controlled using front-panel discrete switching, the included IR Remote control, or the RS-232 port for switching automation. The 4x1 DPKVM Switcher is compatible with all operating systems using DisplayPort and USB. How It Works Connect the four included 6-foot DisplayPort cables between the computers and the Switcher inputs. Connect the four included USB cables between the computers and the USB inputs. Connect the four included audio cables between the computers and the audio inputs. Connect the Switcher output to the monitor using a DisplayPort cable. Connect the Switcher USB outputs to the USB peripherals. Connect the Switcher audio cables to the audio devices. Connect the included 5V DC locking power supply to the 4x1 Switcher and connect the AC power cord to an available electrical outlet. The currently selected source will be displayed.

Gefen LLC

4-input KVM switch for DisplayPort Video, USB, and Audio

4-input KVM Switcher for DisplayPort Video, USB, and Audio
Easily switch between four computers using DisplayPort with the Gefen 4x1 DPKVM Switcher.
The rack-mountable Gefen 4x1 DPKVM Switcher offers an economical solution for switching between four different computers to one display location. In addition, USB peripherals and audio are carried at the same time from each source making this a very versatile solution.
Eliminating the need to purchase many displays, keyboards and other accessories for each computer in a studio or professional environment, this versatile solution saves money, supports both Mac and PC-type computers, and offers uncluttered and increased desktop space.
The 4x1 DPKVM Switcher outputs are: One DisplayPort, two USB 2.0 ports (used for keyboard, mouse and other USB 2.0 peripherals) and an analog L/R audio. This Switcher can be controlled using front-panel discrete switching, the included IR Remote control, or the RS-232 port for switching automation.
The 4x1 DPKVM Switcher is compatible with all operating systems using DisplayPort and USB.
How It Works
Connect the four included 6-foot DisplayPort cables between the computers and the Switcher inputs. Connect the four included USB cables between the computers and the USB inputs. Connect the four included audio cables between the computers and the audio inputs. Connect the Switcher output to the monitor using a DisplayPort cable. Connect the Switcher USB outputs to the USB peripherals. Connect the Switcher audio cables to the audio devices. Connect the included 5V DC locking power supply to the 4x1 Switcher and connect the AC power cord to an available electrical outlet. The currently selected source will be displayed.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Electrical Connectors
Product Number EXT-DPKVM-441
Product Name 4x1 DPKVM Switcher (Pre-Order)
Connector Type Audio / Video
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G5-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Power Entry Modules (PEM) - 486-4925-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers