Visual Sound, Inc. Extends KVM/DVI-D/USB 2.0 up to 200 feet from the computer at 1920x1200@60 Hz resolution. EXT-CAT5-1600HD

Description
Gefen LLC The CAT5 1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5 1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. Extends DVI-D and USB 2.0 peripherals up to 200 feet (60 meters) away from your computer at 1920x1200@60 Hz resolution. The CAT5•1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5•1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. How It Works The CAT5•1600HD Sender unit sits next to your computer. The cables supplied with the CAT5•1600HD connect a single DVI-D output port and a single USB 2.0 input port on the computer to the Sender unit. The CAT5•1600HD Receiver unit sits next to your DVI display - up to 200 feet away. The display and USB peripherals (a keyboard and mouse, for example) plug into the back of the CAT5•1600HD Receiver unit. One CAT-6 cable for the DVI extension and one CAT-5 cable for the USB 2.0 extension connect the CAT5•1600HD Sender and the CAT5•1600HD Receiver units to each other. External 5V power adapters are connected to available wall jacks and then to the Sender and Receiver units. Power is applied, and a crisp picture appears on the display. The CAT5•1600HD is HDCP compliant.
Description
Gefen LLC The CAT5 1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5 1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. Extends DVI-D and USB 2.0 peripherals up to 200 feet (60 meters) away from your computer at 1920x1200@60 Hz resolution. The CAT5•1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5•1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. How It Works The CAT5•1600HD Sender unit sits next to your computer. The cables supplied with the CAT5•1600HD connect a single DVI-D output port and a single USB 2.0 input port on the computer to the Sender unit. The CAT5•1600HD Receiver unit sits next to your DVI display - up to 200 feet away. The display and USB peripherals (a keyboard and mouse, for example) plug into the back of the CAT5•1600HD Receiver unit. One CAT-6 cable for the DVI extension and one CAT-5 cable for the USB 2.0 extension connect the CAT5•1600HD Sender and the CAT5•1600HD Receiver units to each other. External 5V power adapters are connected to available wall jacks and then to the Sender and Receiver units. Power is applied, and a crisp picture appears on the display. The CAT5•1600HD is HDCP compliant.

Suppliers

Company
Product
Description
Supplier Links
Extends KVM/DVI-D/USB 2.0 up to 200 feet from the computer at 1920x1200@60 Hz resolution. - EXT-CAT5-1600HD - Visual Sound, Inc.
Broomall, PA, USA
Extends KVM/DVI-D/USB 2.0 up to 200 feet from the computer at 1920x1200@60 Hz resolution.
EXT-CAT5-1600HD
Extends KVM/DVI-D/USB 2.0 up to 200 feet from the computer at 1920x1200@60 Hz resolution. EXT-CAT5-1600HD
Gefen LLC The CAT5 1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5 1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. Extends DVI-D and USB 2.0 peripherals up to 200 feet (60 meters) away from your computer at 1920x1200@60 Hz resolution. The CAT5•1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5•1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit. How It Works The CAT5•1600HD Sender unit sits next to your computer. The cables supplied with the CAT5•1600HD connect a single DVI-D output port and a single USB 2.0 input port on the computer to the Sender unit. The CAT5•1600HD Receiver unit sits next to your DVI display - up to 200 feet away. The display and USB peripherals (a keyboard and mouse, for example) plug into the back of the CAT5•1600HD Receiver unit. One CAT-6 cable for the DVI extension and one CAT-5 cable for the USB 2.0 extension connect the CAT5•1600HD Sender and the CAT5•1600HD Receiver units to each other. External 5V power adapters are connected to available wall jacks and then to the Sender and Receiver units. Power is applied, and a crisp picture appears on the display. The CAT5•1600HD is HDCP compliant.

Gefen LLC

The CAT5 1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5 1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit.

Extends DVI-D and USB 2.0 peripherals up to 200 feet (60 meters) away from your computer at 1920x1200@60 Hz resolution.
The CAT5•1600HD is a KVM extender which extends your DVI and USB 2.0 peripherals up to 200 feet away from your computer using two CAT-5e/CAT6 cables. The CAT5•1600HD includes a built-in 4-port USB 2.0 hub on the receiver unit.
How It Works
The CAT5•1600HD Sender unit sits next to your computer. The cables supplied with the CAT5•1600HD connect a single DVI-D output port and a single USB 2.0 input port on the computer to the Sender unit. The CAT5•1600HD Receiver unit sits next to your DVI display - up to 200 feet away. The display and USB peripherals (a keyboard and mouse, for example) plug into the back of the CAT5•1600HD Receiver unit. One CAT-6 cable for the DVI extension and one CAT-5 cable for the USB 2.0 extension connect the CAT5•1600HD Sender and the CAT5•1600HD Receiver units to each other. External 5V power adapters are connected to available wall jacks and then to the Sender and Receiver units. Power is applied, and a crisp picture appears on the display.
The CAT5•1600HD is HDCP compliant.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Network Equipment
Product Number EXT-CAT5-1600HD
Product Name Extends KVM/DVI-D/USB 2.0 up to 200 feet from the computer at 1920x1200@60 Hz resolution.
Unlock Full Specs
to access all available technical data

Similar Products

Accessories SD interface - Gateway - SD-I-U-MT - 101218029 - Schmersal Inc.
Specs
Network Equipment Gateway
Protocol / Network Modbus TCP
View Details
FieldServer QuickServer Gateway (Dual Ethernet) - FS-QS-3010-F - MSA Safety
Specs
Network Equipment Gateway
Form Factor Rack Mount
Features Internet of Things (IoT) Capable; VPN
View Details