Visual Sound, Inc. Elite Omni Earset, Black, AKG EXO-BK-AK

Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.
Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Suppliers

Company
Product
Description
Supplier Links
Elite Omni Earset, Black, AKG - EXO-BK-AK - Visual Sound, Inc.
Broomall, PA, USA
Elite Omni Earset, Black, AKG
EXO-BK-AK
Elite Omni Earset, Black, AKG EXO-BK-AK
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Hosa Technology, Inc.

The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation

Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EXO-BK-AK
Product Name Elite Omni Earset, Black, AKG
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Low Power Top Port Digital Microphone - WM7216 - Cirrus Logic, Inc.
Specs
Directivity Omnidirectional
Frequency Response 62 to 12000 Hz
Dynamic Range 84 to 87 dB re 20µPa
View Details
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details