Visual Sound, Inc. Elite Omni Earset, Beige, Sennheiser EXO-BG-SE

Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.
Description
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Suppliers

Company
Product
Description
Supplier Links
Elite Omni Earset, Beige, Sennheiser - EXO-BG-SE - Visual Sound, Inc.
Broomall, PA, USA
Elite Omni Earset, Beige, Sennheiser
EXO-BG-SE
Elite Omni Earset, Beige, Sennheiser EXO-BG-SE
Hosa Technology, Inc. The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Hosa Technology, Inc.

The Mogan Elite Omni Earset Microphone delivers full-frequency vocal reproduction for broadcast, theater, and presentation

Featuring a discrete, 2.5 mm Omni-directional condenser element with high gain before feedback, it faithfully captures every vocal nuance in sparkling detail. A fully adjustable boom and earpiece enables precise positioning on one's left or right ear for maximum stability and comfort, making it ideal for extended use. Its moisture-resistant capsule and hypoallergenic earpiece may be sanitized if the microphone is shared. The Elite Series earset is ideal for both spoken word and vocal performance.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EXO-BG-SE
Product Name Elite Omni Earset, Beige, Sennheiser
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM69D129FV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphone Elements - PMO-4015MN-42HXQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 12000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
View Details
4 suppliers
Condenser Vocal Microphone - CX212B Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Omnidirectional; Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 10 mV/Pa (68946 mV/psi)
View Details