Visual Sound, Inc. Excite™ 8" 2-Way In-Wall Speakers EXCITE_IW8

Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW8 model provides a pair of 2-way in-wall loudspeakers featuring 8 inch woofers and 25 mm dome tweeters. Power handling is an impressive 125 Watts (program), with a wide frequency response from 50 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 8" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 125 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs
Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW8 model provides a pair of 2-way in-wall loudspeakers featuring 8 inch woofers and 25 mm dome tweeters. Power handling is an impressive 125 Watts (program), with a wide frequency response from 50 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 8" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 125 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Excite™ 8" 2-Way In-Wall Speakers
EXCITE_IW8
Excite™ 8" 2-Way In-Wall Speakers EXCITE_IW8
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW8 model provides a pair of 2-way in-wall loudspeakers featuring 8 inch woofers and 25 mm dome tweeters. Power handling is an impressive 125 Watts (program), with a wide frequency response from 50 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-wall loudspeakers 8" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 125 Watts program power handling 50Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Crestron Electronics, Inc.

Ideal components of every Sonnex™, Prodigy®, or Adagio® multiroom audio system, Excite™ speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations.

Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IW8 model provides a pair of 2-way in-wall loudspeakers featuring 8 inch woofers and 25 mm dome tweeters. Power handling is an impressive 125 Watts (program), with a wide frequency response from 50 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing six dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored wall, and may be painted for an inconspicuous appearance against any colored surface.

  • High-performance 2-way in-wall loudspeakers
  • 8" polypropylene woofers for deep, solid bass
  • Treated cloth dome tweeters for natural high-end extension
  • Swivel tweeters for precise coverage optimization
  • Steel composition woofer baskets for increased rigidity
  • Paintable ABS plastic baffle with aluminum grilles
  • Easy-to-install dog toggle mounting system
  • Front accessible high and low frequency contour switches
  • 125 Watts program power handling
  • 50Hz-20kHz frequency response
  • 8 Ohms nominal impedance
  • Sold in pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EXCITE_IW8
Product Name Excite™ 8" 2-Way In-Wall Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.03 inch (77 mm)
View Details
50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 630 ohms
Sensitivity 95.5 dB
Size 0.20 inch (5 mm)
View Details