Visual Sound, Inc. Excite™ 6.5" 2-Way In-Ceiling Speakers EXCITE_IC6

Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC6 model provides a pair of 2-way in-ceiling loudspeakers featuring 6-1/2 inch woofers and 20 mm dome tweeters. Power handling is an impressive 75 Watts (program), with a wide frequency response from 55 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 6.5" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 75 Watts program power handling 55Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs
Description
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC6 model provides a pair of 2-way in-ceiling loudspeakers featuring 6-1/2 inch woofers and 20 mm dome tweeters. Power handling is an impressive 75 Watts (program), with a wide frequency response from 55 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 6.5" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 75 Watts program power handling 55Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Suppliers

Company
Product
Description
Supplier Links
Excite™ 6.5
Broomall, PA, USA
Excite™ 6.5" 2-Way In-Ceiling Speakers
EXCITE_IC6
Excite™ 6.5" 2-Way In-Ceiling Speakers EXCITE_IC6
Crestron Electronics, Inc. Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations. In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC6 model provides a pair of 2-way in-ceiling loudspeakers featuring 6-1/2 inch woofers and 20 mm dome tweeters. Power handling is an impressive 75 Watts (program), with a wide frequency response from 55 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface. High-performance 2-way in-ceiling loudspeakers 6.5" polypropylene woofers for deep, solid bass Treated cloth dome tweeters for natural high-end extension Swivel tweeters for precise coverage optimization Steel composition woofer baskets for increased rigidity Paintable ABS plastic baffle with aluminum grilles Easy-to-install dog toggle mounting system Front accessible high and low frequency contour switches 75 Watts program power handling 55Hz-20kHz frequency response 8 Ohms nominal impedance Sold in pairs

Crestron Electronics, Inc.

Ideal components of every Sonnex™, Prodigy®, and Adagio® multiroom audio system, Excite speakers by Crestron® offer excellent sound quality and flexible installation in a range of popular sizes and configurations.

In addition to multiroom audio, Excite speakers provide an appropriate and affordable choice for multimedia presentation and home theater applications. The EXCITE IC6 model provides a pair of 2-way in-ceiling loudspeakers featuring 6-1/2 inch woofers and 20 mm dome tweeters. Power handling is an impressive 75 Watts (program), with a wide frequency response from 55 Hz to 20 kHz (-3 dB). Rigidly constructed, Excite speakers are designed to enable a nearly flush installation when mounted in a typical drywall surface. A professional installation is easily achieved utilizing four dog toggle mounting clamps integrated into each speaker baffle. The matte white finish blends cleanly into any neutral-colored ceiling, and may be painted for an inconspicuous appearance against any colored surface.

  • High-performance 2-way in-ceiling loudspeakers
  • 6.5" polypropylene woofers for deep, solid bass
  • Treated cloth dome tweeters for natural high-end extension
  • Swivel tweeters for precise coverage optimization
  • Steel composition woofer baskets for increased rigidity
  • Paintable ABS plastic baffle with aluminum grilles
  • Easy-to-install dog toggle mounting system
  • Front accessible high and low frequency contour switches
  • 75 Watts program power handling
  • 55Hz-20kHz frequency response
  • 8 Ohms nominal impedance
  • Sold in pairs
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EXCITE_IC6
Product Name Excite™ 6.5" 2-Way In-Ceiling Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527030 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 85 dB
Impedance 8 ohms
Frequency Response 20000 Hz
View Details
302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
I SERIES Subwoofer 800 Loudspeakers - IS8-115 - Biamp Systems, Ltd.
Specs
Application Loudspeaker
View Details
NE Woofer, 6.5
Specs
Nominal Power 115 watts
Sensitivity 87.2 dB
Resonance Frequency 42 Hz
View Details