Visual Sound, Inc. Lavalier Microphone EX-505U

Description
Azden Corporation Uni-directional lavalier microphone (Order as EX-505UH for all UHF bodypacks). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs
Description
Azden Corporation Uni-directional lavalier microphone (Order as EX-505UH for all UHF bodypacks). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Lavalier Microphone
EX-505U
Lavalier Microphone EX-505U
Azden Corporation Uni-directional lavalier microphone (Order as EX-505UH for all UHF bodypacks). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Azden Corporation

Uni-directional lavalier microphone (Order as EX-505UH for all UHF bodypacks). This electret condenser microphone requires a bias voltage of 5-9VDC which all Azden bodypack transmitters provide. Weight: 1.00 lbs

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number EX-505U
Product Name Lavalier Microphone
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphones - 448-IM67D120AXTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Microphone Elements - PMOF-6050PA-36KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
2 suppliers
Condenser Vocal Microphone - SCX25A Condenser Vocal Condenser Instrument Studio Condenser Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid
Frequency Response 20 to 20000 Hz
Sensitivity 28 mV/Pa (193050 mV/psi)
View Details