Visual Sound, Inc. Wireless Vocal Microphones System ew 500-935 G3

Description
Sennheiser Electronic Corp. Great vocals begin with great capsules: All 500 series vocal sets are equipped with capsules from Sennheiser's successful evolution 900 stage line. The evolution 900 series is stage proven and used by many acts on tour. Enjoy one-touch setup with the sync function. This system uses a dynamic cardioid microphone capsule based on the evolution e 935 which allows the vocals to cut-through the mix while remaining warm and full sounding. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SKM 500-935 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions
Description
Sennheiser Electronic Corp. Great vocals begin with great capsules: All 500 series vocal sets are equipped with capsules from Sennheiser's successful evolution 900 stage line. The evolution 900 series is stage proven and used by many acts on tour. Enjoy one-touch setup with the sync function. This system uses a dynamic cardioid microphone capsule based on the evolution e 935 which allows the vocals to cut-through the mix while remaining warm and full sounding. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SKM 500-935 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Vocal Microphones System - ew 500-935 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Vocal Microphones System
ew 500-935 G3
Wireless Vocal Microphones System ew 500-935 G3
Sennheiser Electronic Corp. Great vocals begin with great capsules: All 500 series vocal sets are equipped with capsules from Sennheiser's successful evolution 900 stage line. The evolution 900 series is stage proven and used by many acts on tour. Enjoy one-touch setup with the sync function. This system uses a dynamic cardioid microphone capsule based on the evolution e 935 which allows the vocals to cut-through the mix while remaining warm and full sounding. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 32 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 500 G3 rack-mount receiver SKM 500-935 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Sennheiser Electronic Corp.

Great vocals begin with great capsules: All 500 series vocal sets are equipped with capsules from Sennheiser's successful evolution 900 stage line. The evolution 900 series is stage proven and used by many acts on tour. Enjoy one-touch setup with the sync function. This system uses a dynamic cardioid microphone capsule based on the evolution e 935 which allows the vocals to cut-through the mix while remaining warm and full sounding.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 32 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 500 G3 rack-mount receiver
  • SKM 500-935 G3 handheld transmitter (cardioid, dynamic)
  • MZQ 1 microphone clip
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA size batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 500-935 G3
Product Name Wireless Vocal Microphones System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM70A135V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 70 dB
View Details
2 suppliers
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details