Visual Sound, Inc. G3 Wireless Microphone System (EM 300, SKM 300-865, MZQ 1 and GA 3) ew 365 G3

Description
Sennheiser Electronic Corp. The best that the G3 300 series has to offer for the voice: top-notch condenser technology coupled with a true diversity receiver. This system captures every last nuance and detail of the vocalist. A programmable mute button on the microphone lets the user decide when it is time to go "on-air. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-865 G3 handheld transmitter (super-cardioid, condenser) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions
Description
Sennheiser Electronic Corp. The best that the G3 300 series has to offer for the voice: top-notch condenser technology coupled with a true diversity receiver. This system captures every last nuance and detail of the vocalist. A programmable mute button on the microphone lets the user decide when it is time to go "on-air. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-865 G3 handheld transmitter (super-cardioid, condenser) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EM 300, SKM 300-865, MZQ 1 and GA 3) - ew 365 G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EM 300, SKM 300-865, MZQ 1 and GA 3)
ew 365 G3
G3 Wireless Microphone System (EM 300, SKM 300-865, MZQ 1 and GA 3) ew 365 G3
Sennheiser Electronic Corp. The best that the G3 300 series has to offer for the voice: top-notch condenser technology coupled with a true diversity receiver. This system captures every last nuance and detail of the vocalist. A programmable mute button on the microphone lets the user decide when it is time to go "on-air. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-865 G3 handheld transmitter (super-cardioid, condenser) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Sennheiser Electronic Corp.

The best that the G3 300 series has to offer for the voice: top-notch condenser technology coupled with a true diversity receiver. This system captures every last nuance and detail of the vocalist. A programmable mute button on the microphone lets the user decide when it is time to go "on-air.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 24 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute button on transmitter body
  • Easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 300 G3 rack-mount receiver
  • SKM 300-865 G3 handheld transmitter (super-cardioid, condenser)
  • MZQ 1 microphone clip
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA size batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 365 G3
Product Name G3 Wireless Microphone System (EM 300, SKM 300-865, MZQ 1 and GA 3)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM73D122 - IM73D122 - Infineon Technologies AG
Specs
SN Ratio 73 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9745W-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
2 suppliers
Unidirectional Microphones - U9752BA474LFP - Challenge Electronics
Specs
Directivity Directional
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details