Visual Sound, Inc. G3 Wireless Microphone System (EM 300, SK 300, ME 3-EW and GA 3) ew 352 G3

Description
Sennheiser Electronic Corp. The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3 300 series receivers are equipped with an Ethernet port. This port means you can monitor and remotely control the system from a PC with Sennheiser's "Wireless Systems Manager" software. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 3-ew headset microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3 300 series receivers are equipped with an Ethernet port. This port means you can monitor and remotely control the system from a PC with Sennheiser's "Wireless Systems Manager" software. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 3-ew headset microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EM 300, SK 300, ME 3-EW and GA 3) - ew 352 G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EM 300, SK 300, ME 3-EW and GA 3)
ew 352 G3
G3 Wireless Microphone System (EM 300, SK 300, ME 3-EW and GA 3) ew 352 G3
Sennheiser Electronic Corp. The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3 300 series receivers are equipped with an Ethernet port. This port means you can monitor and remotely control the system from a PC with Sennheiser's "Wireless Systems Manager" software. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SK 300 G3 bodypack transmitter ME 3-ew headset microphone (cardioid) GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

The lightweight and comfortable headset microphone allows for absolute freedom of movement for a more animated and impressive performance. High quality condenser technology provides clear, brilliant sound. All rack-mountable G3 300 series receivers are equipped with an Ethernet port. This port means you can monitor and remotely control the system from a PC with Sennheiser's "Wireless Systems Manager" software.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 24 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 300 G3 rack-mount receiver
  • SK 300 G3 bodypack transmitter
  • ME 3-ew headset microphone (cardioid)
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 352 G3
Product Name G3 Wireless Microphone System (EM 300, SK 300, ME 3-EW and GA 3)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM73A135V01XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 73 dB
View Details
2 suppliers
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphone Elements - PMOF-6050S-44UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers