Visual Sound, Inc. G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3) ew 335 G3

Description
Sennheiser Electronic Corp. Power with control: this system not only ensures vocals cut through, but also provides the user with a programmable mute button on the mic. Add in a backlit graphic display, intuitive menu navigation, and you have a professional wireless system. Enjoy one-touch programming of the transmitter to the receiver via the wireless sync function. The Ethernet jack on the receiver allows for remote PC monitoring and control using Sennheiser's "Wireless Systems Manager" software. The ew 335 G3's hand-held transmitter is perfect for spontaneous dialogue and interviews. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-835 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions
Description
Sennheiser Electronic Corp. Power with control: this system not only ensures vocals cut through, but also provides the user with a programmable mute button on the mic. Add in a backlit graphic display, intuitive menu navigation, and you have a professional wireless system. Enjoy one-touch programming of the transmitter to the receiver via the wireless sync function. The Ethernet jack on the receiver allows for remote PC monitoring and control using Sennheiser's "Wireless Systems Manager" software. The ew 335 G3's hand-held transmitter is perfect for spontaneous dialogue and interviews. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-835 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3) - ew 335 G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3)
ew 335 G3
G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3) ew 335 G3
Sennheiser Electronic Corp. Power with control: this system not only ensures vocals cut through, but also provides the user with a programmable mute button on the mic. Add in a backlit graphic display, intuitive menu navigation, and you have a professional wireless system. Enjoy one-touch programming of the transmitter to the receiver via the wireless sync function. The Ethernet jack on the receiver allows for remote PC monitoring and control using Sennheiser's "Wireless Systems Manager" software. The ew 335 G3's hand-held transmitter is perfect for spontaneous dialogue and interviews. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 24 compatible frequencies Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitter parameter from receiver User-friendly menu operation with more control options Illuminated graphic display, receiver also shows transmitter settings Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute button on transmitter body Easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 300 G3 rack-mount receiver SKM 300-835 G3 handheld transmitter (cardioid, dynamic) MZQ 1 microphone clip GA 3 rack mount NT 2 power supply unit 2 antennas 2 AA size batteries Operating instructions

Sennheiser Electronic Corp.

Power with control: this system not only ensures vocals cut through, but also provides the user with a programmable mute button on the mic. Add in a backlit graphic display, intuitive menu navigation, and you have a professional wireless system. Enjoy one-touch programming of the transmitter to the receiver via the wireless sync function. The Ethernet jack on the receiver allows for remote PC monitoring and control using Sennheiser's "Wireless Systems Manager" software. The ew 335 G3's hand-held transmitter is perfect for spontaneous dialogue and interviews.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 24 compatible frequencies
  • Ethernet port for connecting to the Wireless Systems Manager (WSM) software for control via computer - this delivers a good overview of monitoring and professional data management for multi-channel systems
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitter parameter from receiver
  • User-friendly menu operation with more control options
  • Illuminated graphic display, receiver also shows transmitter settings
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute button on transmitter body
  • Easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 300 G3 rack-mount receiver
  • SKM 300-835 G3 handheld transmitter (cardioid, dynamic)
  • MZQ 1 microphone clip
  • GA 3 rack mount
  • NT 2 power supply unit
  • 2 antennas
  • 2 AA size batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 335 G3
Product Name G3 Wireless Microphone System (EM 300, SKM 300-835, MZQ 1 and GA 3)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - MEMS microphones - MEMS microphones for consumer - IM72D128V - IM72D128V - Infineon Technologies AG
Specs
SN Ratio 72 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Noise Canceling Microphones - CEM-NF6027-2JAD443NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 50 to 20000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
Thickness / Height 0.0591 inch (1.5 mm)
View Details