Visual Sound, Inc. G3 Wireless Microphone System (EM 100, SKM 100-865 and MZQ 1) ew 165 G3

Description
Sennheiser Electronic Corp. Condenser microphone technology designed for the stage: This system's microphone capsule is based on the well-known evolution e 865 condenser. With a wide frequency response and high sensitivity, this is the elite handheld model in the G3 100 series. With excellent sound and simple operation, this system delivers all the emotion and passion of the performer directly to the audience - without making any compromises. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-865 G3 handheld transmitter (condenser, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Condenser microphone technology designed for the stage: This system's microphone capsule is based on the well-known evolution e 865 condenser. With a wide frequency response and high sensitivity, this is the elite handheld model in the G3 100 series. With excellent sound and simple operation, this system delivers all the emotion and passion of the performer directly to the audience - without making any compromises. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-865 G3 handheld transmitter (condenser, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EM 100, SKM 100-865 and MZQ 1) - ew 165 G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EM 100, SKM 100-865 and MZQ 1)
ew 165 G3
G3 Wireless Microphone System (EM 100, SKM 100-865 and MZQ 1) ew 165 G3
Sennheiser Electronic Corp. Condenser microphone technology designed for the stage: This system's microphone capsule is based on the well-known evolution e 865 condenser. With a wide frequency response and high sensitivity, this is the elite handheld model in the G3 100 series. With excellent sound and simple operation, this system delivers all the emotion and passion of the performer directly to the audience - without making any compromises. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Handheld transmitter with easy-exchangeable microphone modules from evolution series Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SKM 100-865 G3 handheld transmitter (condenser, super-cardioid) MZQ 1 microphone clip NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Condenser microphone technology designed for the stage: This system's microphone capsule is based on the well-known evolution e 865 condenser. With a wide frequency response and high sensitivity, this is the elite handheld model in the G3 100 series. With excellent sound and simple operation, this system delivers all the emotion and passion of the performer directly to the audience - without making any compromises.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Handheld transmitter with easy-exchangeable microphone modules from evolution series
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 100 G3 rack-mount receiver
  • SKM 100-865 G3 handheld transmitter (condenser, super-cardioid)
  • MZQ 1 microphone clip
  • NT 2 power supply unit
  • 2 antennas
  • 2 stacking elements
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 165 G3
Product Name G3 Wireless Microphone System (EM 100, SKM 100-865 and MZQ 1)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D128BV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphone Elements - PMOF-9745S-42UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Installed Sound Microphone - ADX18 Installed Sound Microphone - AUDIX Corporation
Specs
Directivity Directional; Cardioid; Hypercardioid
Frequency Response 40 to 18000 Hz
Sensitivity 16 mV/Pa (110314 mV/psi)
View Details