Visual Sound, Inc. Wireless Headset Cardioid Condenser Microphone System ew 152 G3

Description
Sennheiser Electronic Corp. Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has great pop protection and produces powerful sound. Also included in this system is a stage-tested true diversity receiver and a bodypack transmitter with charging contacts for the optional BA2015 rechargeable battery. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 3-ew headset (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has great pop protection and produces powerful sound. Also included in this system is a stage-tested true diversity receiver and a bodypack transmitter with charging contacts for the optional BA2015 rechargeable battery. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 3-ew headset (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Headset Cardioid Condenser Microphone System - ew 152 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Headset Cardioid Condenser Microphone System
ew 152 G3
Wireless Headset Cardioid Condenser Microphone System ew 152 G3
Sennheiser Electronic Corp. Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has great pop protection and produces powerful sound. Also included in this system is a stage-tested true diversity receiver and a bodypack transmitter with charging contacts for the optional BA2015 rechargeable battery. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 3-ew headset (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Express yourself hands free: cover the whole stage and focus on your performance rather than on holding your microphone. The included cardioid condenser headset microphone is easy to wear, has great pop protection and produces powerful sound. Also included in this system is a stage-tested true diversity receiver and a bodypack transmitter with charging contacts for the optional BA2015 rechargeable battery.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 100 G3 rack-mount receiver
  • SK 100 G3 bodypack transmitter
  • ME 3-ew headset (cardioid)
  • NT 2 power supply unit
  • 2 antennas
  • 2 stacking elements
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 152 G3
Product Name Wireless Headset Cardioid Condenser Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
Noise-Cancelling Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -54 to -60 dB re 20µPa
Actual Size 0.1575 inch (4 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details