Visual Sound, Inc. Wireless Lavalier Microphone System ew 122-p G3

Description
Sennheiser Electronic Corp. The ME 4 clip-on cardioid microphone compliments this ENG set by blocking out extraneous background noise due to its high-directivity. The bodypack transmitter and portable adaptive diversity receiver are equipped with charging contacts built-in to the housing for use with Sennheiser's optional rechargeable batteries. Reception stays strong as the receiver is upgraded to utilize its line cable as a second antenna for adaptive-diversity operation. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. The ME 4 clip-on cardioid microphone compliments this ENG set by blocking out extraneous background noise due to its high-directivity. The bodypack transmitter and portable adaptive diversity receiver are equipped with charging contacts built-in to the housing for use with Sennheiser's optional rechargeable batteries. Reception stays strong as the receiver is upgraded to utilize its line cable as a second antenna for adaptive-diversity operation. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Lavalier Microphone System - ew 122-p G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Lavalier Microphone System
ew 122-p G3
Wireless Lavalier Microphone System ew 122-p G3
Sennheiser Electronic Corp. The ME 4 clip-on cardioid microphone compliments this ENG set by blocking out extraneous background noise due to its high-directivity. The bodypack transmitter and portable adaptive diversity receiver are equipped with charging contacts built-in to the housing for use with Sennheiser's optional rechargeable batteries. Reception stays strong as the receiver is upgraded to utilize its line cable as a second antenna for adaptive-diversity operation. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions

Sennheiser Electronic Corp.

The ME 4 clip-on cardioid microphone compliments this ENG set by blocking out extraneous background noise due to its high-directivity. The bodypack transmitter and portable adaptive diversity receiver are equipped with charging contacts built-in to the housing for use with Sennheiser's optional rechargeable batteries. Reception stays strong as the receiver is upgraded to utilize its line cable as a second antenna for adaptive-diversity operation.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • Adaptive-diversity reception for high reception quality
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter and receiver feature battery indicatation in 4 steps
  • Programmable Mute function
  • Contacts for recharging BA 2015 accupack directly in the transmitter or receiver
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EK 100 G3 diversity receiver
  • SK 100 G3 bodypack transmitter
  • ME 4 clip-on microphone (cardioid)
  • CL 1 jack cable
  • CL 100 XLR cable
  • CA 2 camera adapter
  • 4 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 122-p G3
Product Name Wireless Lavalier Microphone System
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM66D130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - WM7211IMSE/RV - 1117965-WM7211IMSE/RV - Win Source Electronics
Specs
Frequency Response 20 to 20000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details