Visual Sound, Inc. Wireless Microphone System - Presentation Set with ME 4 Clip-on Microphone ew 122 G3

Description
Sennheiser Electronic Corp. Discrete and easy on the voice: the compact cardioid clip-on microphone in this system rejects noises coming from the side which means less risk of feedback. Without having to speak very loudly, the presenter's voice is delivered in a rich and full manner. The bodypack transmitter features charging contacts for the optional rechargeable battery. Sync up the bodypack to the receiver wirelessly with the new wireless sync. Lastly, the true diversity receiver provides for reliable signal transmission, even in large rooms. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Discrete and easy on the voice: the compact cardioid clip-on microphone in this system rejects noises coming from the side which means less risk of feedback. Without having to speak very loudly, the presenter's voice is delivered in a rich and full manner. The bodypack transmitter features charging contacts for the optional rechargeable battery. Sync up the bodypack to the receiver wirelessly with the new wireless sync. Lastly, the true diversity receiver provides for reliable signal transmission, even in large rooms. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
Wireless Microphone System - Presentation Set with ME 4 Clip-on Microphone - ew 122 G3 - Visual Sound, Inc.
Broomall, PA, USA
Wireless Microphone System - Presentation Set with ME 4 Clip-on Microphone
ew 122 G3
Wireless Microphone System - Presentation Set with ME 4 Clip-on Microphone ew 122 G3
Sennheiser Electronic Corp. Discrete and easy on the voice: the compact cardioid clip-on microphone in this system rejects noises coming from the side which means less risk of feedback. Without having to speak very loudly, the presenter's voice is delivered in a rich and full manner. The bodypack transmitter features charging contacts for the optional rechargeable battery. Sync up the bodypack to the receiver wirelessly with the new wireless sync. Lastly, the true diversity receiver provides for reliable signal transmission, even in large rooms. Features Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 4 clip-on microphone (cardioid) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Discrete and easy on the voice: the compact cardioid clip-on microphone in this system rejects noises coming from the side which means less risk of feedback. Without having to speak very loudly, the presenter's voice is delivered in a rich and full manner. The bodypack transmitter features charging contacts for the optional rechargeable battery. Sync up the bodypack to the receiver wirelessly with the new wireless sync. Lastly, the true diversity receiver provides for reliable signal transmission, even in large rooms.

  • Features
  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 100 G3 rack-mount receiver
  • SK 100 G3 bodypack transmitter
  • ME 4 clip-on microphone (cardioid)
  • NT 2 power supply unit
  • 2 antennas
  • 2 stacking elements
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 122 G3
Product Name Wireless Microphone System - Presentation Set with ME 4 Clip-on Microphone
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Commercial Audio Microphones - DIMIC12 - Biamp Systems, Ltd.
Specs
Directivity Directional
Features Digital
Application Paging
View Details