Visual Sound, Inc. G3 Wireless Microphone System (EK 100, SK 100 and ME 2) ew 112-p G3

Description
Sennheiser Electronic Corp. Fast, flexible and professional: these characteristics make the ew 112-p G3 the perfect fit for every ambitious reporting team seeking both portability and great sound quality. The nearly invisible clip-on omni-directional microphone transmits its signal via a bodypack transmitter with mute function and a portable, battery-powered adaptive-diversity receiver. The receiver and transmitter are lightweight and easy to operate, yet rugged and packed with features. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Fast, flexible and professional: these characteristics make the ew 112-p G3 the perfect fit for every ambitious reporting team seeking both portability and great sound quality. The nearly invisible clip-on omni-directional microphone transmits its signal via a bodypack transmitter with mute function and a portable, battery-powered adaptive-diversity receiver. The receiver and transmitter are lightweight and easy to operate, yet rugged and packed with features. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EK 100, SK 100 and ME 2) - ew 112-p G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EK 100, SK 100 and ME 2)
ew 112-p G3
G3 Wireless Microphone System (EK 100, SK 100 and ME 2) ew 112-p G3
Sennheiser Electronic Corp. Fast, flexible and professional: these characteristics make the ew 112-p G3 the perfect fit for every ambitious reporting team seeking both portability and great sound quality. The nearly invisible clip-on omni-directional microphone transmits its signal via a bodypack transmitter with mute function and a portable, battery-powered adaptive-diversity receiver. The receiver and transmitter are lightweight and easy to operate, yet rugged and packed with features. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies Adaptive-diversity reception for high reception quality Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter and receiver feature battery indicatation in 4 steps Programmable Mute function Contacts for recharging BA 2015 accupack directly in the transmitter or receiver Wide range of accessories adapts the system to any requirement Delivery Includes EK 100 G3 diversity receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omni-directional) CL 1 jack cable CL 100 XLR cable CA 2 camera adapter 4 AA batteries Operating instructions

Sennheiser Electronic Corp.

Fast, flexible and professional: these characteristics make the ew 112-p G3 the perfect fit for every ambitious reporting team seeking both portability and great sound quality. The nearly invisible clip-on omni-directional microphone transmits its signal via a bodypack transmitter with mute function and a portable, battery-powered adaptive-diversity receiver. The receiver and transmitter are lightweight and easy to operate, yet rugged and packed with features.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • Adaptive-diversity reception for high reception quality
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter and receiver feature battery indicatation in 4 steps
  • Programmable Mute function
  • Contacts for recharging BA 2015 accupack directly in the transmitter or receiver
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EK 100 G3 diversity receiver
  • SK 100 G3 bodypack transmitter
  • ME 2 clip-on microphone (omni-directional)
  • CL 1 jack cable
  • CL 100 XLR cable
  • CA 2 camera adapter
  • 4 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 112-p G3
Product Name G3 Wireless Microphone System (EK 100, SK 100 and ME 2)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64D130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
View Details
Microphones - 287740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 6.31 mV/Pa (43502 mV/psi)
Impedance 2200 ohms
View Details
Microphones - WM7236IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
2 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details