Visual Sound, Inc. G3 Wireless Microphone System (EM 100, SK 100 and ME 2) ew 112 G3

Description
Sennheiser Electronic Corp. Make your presentations come to life. The included omni-directional microphone provides natural speech reproduction while remaining inconspicuously small. The bodypack transmitter has a rechargeable battery option so you can concentrate on your presentation - not on purchasing batteries. Demand the best in wireless presentation technology with quick setup, user-friendly operation, and absolute reliability due to the true diversity receiver. Now featuring wireless infrared transmitter sync for easy setup. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions
Description
Sennheiser Electronic Corp. Make your presentations come to life. The included omni-directional microphone provides natural speech reproduction while remaining inconspicuously small. The bodypack transmitter has a rechargeable battery option so you can concentrate on your presentation - not on purchasing batteries. Demand the best in wireless presentation technology with quick setup, user-friendly operation, and absolute reliability due to the true diversity receiver. Now featuring wireless infrared transmitter sync for easy setup. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Suppliers

Company
Product
Description
Supplier Links
G3 Wireless Microphone System (EM 100, SK 100 and ME 2) - ew 112 G3 - Visual Sound, Inc.
Broomall, PA, USA
G3 Wireless Microphone System (EM 100, SK 100 and ME 2)
ew 112 G3
G3 Wireless Microphone System (EM 100, SK 100 and ME 2) ew 112 G3
Sennheiser Electronic Corp. Make your presentations come to life. The included omni-directional microphone provides natural speech reproduction while remaining inconspicuously small. The bodypack transmitter has a rechargeable battery option so you can concentrate on your presentation - not on purchasing batteries. Demand the best in wireless presentation technology with quick setup, user-friendly operation, and absolute reliability due to the true diversity receiver. Now featuring wireless infrared transmitter sync for easy setup. Sturdy metal housing (transmitter and receiver) 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception Enhanced frequency bank system with up to 12 compatible frequencies High-quality true diversity reception Pilot tone squelch for eliminating RF interference when transmitter is turned off Automatic frequency scan feature searches for available frequencies Enhanced AF frequency range Increased range for audio sensitivity Wireless synchronization of transmitters via infrared interface User-friendly menu operation with more control options Illuminated graphic display (transmitter and receiver) Auto-Lock function avoids accidental changing of settings HDX compander for crystal-clear sound Transmitter feature battery indicatation in 4 steps, also shown on receiver display Programmable Mute function Integrated Equalizer and Soundcheck mode Contacts for recharging BA 2015 accupack directly in the transmitter Wide range of accessories adapts the system to any requirement Delivery Includes EM 100 G3 rack-mount receiver SK 100 G3 bodypack transmitter ME 2 clip-on microphone (omnidirectional pick-up pattern) NT 2 power supply unit 2 antennas 2 stacking elements 2 AA batteries Operating instructions

Sennheiser Electronic Corp.

Make your presentations come to life. The included omni-directional microphone provides natural speech reproduction while remaining inconspicuously small. The bodypack transmitter has a rechargeable battery option so you can concentrate on your presentation - not on purchasing batteries. Demand the best in wireless presentation technology with quick setup, user-friendly operation, and absolute reliability due to the true diversity receiver. Now featuring wireless infrared transmitter sync for easy setup.

  • Sturdy metal housing (transmitter and receiver)
  • 42 MHz bandwidth: 1680 tunable UHF frequencies for interference-free reception
  • Enhanced frequency bank system with up to 12 compatible frequencies
  • High-quality true diversity reception
  • Pilot tone squelch for eliminating RF interference when transmitter is turned off
  • Automatic frequency scan feature searches for available frequencies
  • Enhanced AF frequency range
  • Increased range for audio sensitivity
  • Wireless synchronization of transmitters via infrared interface
  • User-friendly menu operation with more control options
  • Illuminated graphic display (transmitter and receiver)
  • Auto-Lock function avoids accidental changing of settings
  • HDX compander for crystal-clear sound
  • Transmitter feature battery indicatation in 4 steps, also shown on receiver display
  • Programmable Mute function
  • Integrated Equalizer and Soundcheck mode
  • Contacts for recharging BA 2015 accupack directly in the transmitter
  • Wide range of accessories adapts the system to any requirement
  • Delivery Includes
  • EM 100 G3 rack-mount receiver
  • SK 100 G3 bodypack transmitter
  • ME 2 clip-on microphone (omnidirectional pick-up pattern)
  • NT 2 power supply unit
  • 2 antennas
  • 2 stacking elements
  • 2 AA batteries
  • Operating instructions
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Audio Microphones
Product Number ew 112 G3
Product Name G3 Wireless Microphone System (EM 100, SK 100 and ME 2)
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM64A130AXTMA1DKR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 287723 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 2 mV/Pa (13757 mV/psi)
Impedance 680 ohms
View Details
Microphones - WM7331IMSE/RV - 758031-WM7331IMSE/RV - Win Source Electronics
Specs
Frequency Response 70 to 15000 Hz
View Details
3 suppliers
MEMS Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Dynamic Range -22 to -42 dB re 20µPa
Actual Size 0.1850 inch (4.7 mm)
Thickness / Height 0.0512 inch (1.3 mm)
View Details