Visual Sound, Inc. Dual 8-inch Woofer EVU-2082/95

Description
Electro-Voice The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" in order to usefully reduce the inevitable midrange interference of spaced woofers. The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" (high-frequency response rolled off before the crossover frequency) in order to usefully reduce the inevitable midrange interference of spaced woofers. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.
Description
Electro-Voice The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" in order to usefully reduce the inevitable midrange interference of spaced woofers. The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" (high-frequency response rolled off before the crossover frequency) in order to usefully reduce the inevitable midrange interference of spaced woofers. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Suppliers

Company
Product
Description
Supplier Links
Dual 8-inch Woofer - EVU-2082/95 - Visual Sound, Inc.
Broomall, PA, USA
Dual 8-inch Woofer
EVU-2082/95
Dual 8-inch Woofer EVU-2082/95
Electro-Voice The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" in order to usefully reduce the inevitable midrange interference of spaced woofers. The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" (high-frequency response rolled off before the crossover frequency) in order to usefully reduce the inevitable midrange interference of spaced woofers. These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front- fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Electro-Voice

The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" in order to usefully reduce the inevitable midrange interference of spaced woofers.

The dual-woofer EVU-2082/95 doubles the maximum output again. For both the dual-woofer systems, one woofer is "shaded" (high-frequency response rolled off before the crossover frequency) in order to usefully reduce the inevitable midrange interference of spaced woofers.
These EVU systems employ an ICT-1-8 small-format high-frequency compression driver with a 1.3-inch titanium diaphragm, mounted on a six-inch-square, 90° x 50° rotatable waveguide. Sophisticated, 18-dB-octave passive crossover/EQ networks are tuned for under-balcony/front-fill applications, optimizing mid- and high-frequency performance for ideal alignment to the main system.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVU-2082/95
Product Name Dual 8-inch Woofer
Unlock Full Specs
to access all available technical data

Similar Products

300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Miniature Speakers - 102756 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Nominal Power 2 watts
Impedance 8 ohms
View Details
Speaker - FBF40-5TLB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 88 dB
Nominal Power 0.4000 watts
Maximum Power 0.4000 watts
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details