Visual Sound, Inc. 12" Guitar Speaker EVM12L Classic

Description
Electro-Voice The EVM-12L Classic is endorsed by the world's top guitarists and features a high-performance, heavy duty design that delivers unmatched sonic reproduction at the critical final stage in the signal chain. Meticulously voiced to duplicate the sound of the legendary, discontinued EVM12L, the Classic recaptures a tonality loved by guitarists in virtually every genre. 200W Power handling Frequency response: 80Hz - 7kHz (at -10 dB down) Heavy-duty cast frame reduces the low-frequency flex inherent in stamped frame designs. Large 16lbs (7.3kg) magnet allows for higher efficiency, better cooling and maximum output Manufactured in the USA
Description
Electro-Voice The EVM-12L Classic is endorsed by the world's top guitarists and features a high-performance, heavy duty design that delivers unmatched sonic reproduction at the critical final stage in the signal chain. Meticulously voiced to duplicate the sound of the legendary, discontinued EVM12L, the Classic recaptures a tonality loved by guitarists in virtually every genre. 200W Power handling Frequency response: 80Hz - 7kHz (at -10 dB down) Heavy-duty cast frame reduces the low-frequency flex inherent in stamped frame designs. Large 16lbs (7.3kg) magnet allows for higher efficiency, better cooling and maximum output Manufactured in the USA

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Guitar Speaker
EVM12L Classic
12" Guitar Speaker EVM12L Classic
Electro-Voice The EVM-12L Classic is endorsed by the world's top guitarists and features a high-performance, heavy duty design that delivers unmatched sonic reproduction at the critical final stage in the signal chain. Meticulously voiced to duplicate the sound of the legendary, discontinued EVM12L, the Classic recaptures a tonality loved by guitarists in virtually every genre. 200W Power handling Frequency response: 80Hz - 7kHz (at -10 dB down) Heavy-duty cast frame reduces the low-frequency flex inherent in stamped frame designs. Large 16lbs (7.3kg) magnet allows for higher efficiency, better cooling and maximum output Manufactured in the USA

Electro-Voice

The EVM-12L Classic is endorsed by the world's top guitarists and features a high-performance, heavy duty design that delivers unmatched sonic reproduction at the critical final stage in the signal chain. Meticulously voiced to duplicate the sound of the legendary, discontinued EVM12L, the Classic recaptures a tonality loved by guitarists in virtually every genre.

  • 200W Power handling
  • Frequency response: 80Hz - 7kHz (at -10 dB down)
  • Heavy-duty cast frame reduces the low-frequency flex inherent in stamped frame designs.
  • Large 16lbs (7.3kg) magnet allows for higher efficiency, better cooling and maximum output
  • Manufactured in the USA
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVM12L Classic
Product Name 12" Guitar Speaker
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
Speaker - FBF36-1NB - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
SPL 86 dB
Nominal Power 0.2500 watts
Maximum Power 0.2500 watts
View Details
AVAS + WSD Module - KEPO-0118A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
Resonance Frequency 280 Hz
View Details