Visual Sound, Inc. 12" Guitar/Bass Loudspeaker EVM12L BlackLabel

Description
Electro-Voice The original EVM12L 12" loudspeaker was introduced in 1983. Known for its huge tone, gorgeous low-end and incredible stability at extreme volumes, it quickly achieved legendary status. Top guitarists and bassists loved it not only for its sound, but also for its reliability. Tour after tour, the EVM12L held up to the demands of the most punishing players. Enter: the EVM12L Black Label, the official guitar loudspeaker of Zakk Wylde and Black Label Society. Take the EVM-12L, add Zakk's personal specs (improved power handling, improved magnet design, better venting, and the Black Label colors), and now you have the greatest guitar loudspeaker in the world. Wanna argue with Zakk on that? I didn't think so. Remember: The only label is BLACK™. Handmade by hardworking, real American folks in Morrilton, Arkansas, the EVM-12L Black Label is the product of EV blood and sweat.
Description
Electro-Voice The original EVM12L 12" loudspeaker was introduced in 1983. Known for its huge tone, gorgeous low-end and incredible stability at extreme volumes, it quickly achieved legendary status. Top guitarists and bassists loved it not only for its sound, but also for its reliability. Tour after tour, the EVM12L held up to the demands of the most punishing players. Enter: the EVM12L Black Label, the official guitar loudspeaker of Zakk Wylde and Black Label Society. Take the EVM-12L, add Zakk's personal specs (improved power handling, improved magnet design, better venting, and the Black Label colors), and now you have the greatest guitar loudspeaker in the world. Wanna argue with Zakk on that? I didn't think so. Remember: The only label is BLACK™. Handmade by hardworking, real American folks in Morrilton, Arkansas, the EVM-12L Black Label is the product of EV blood and sweat.

Suppliers

Company
Product
Description
Supplier Links
12
Broomall, PA, USA
12" Guitar/Bass Loudspeaker
EVM12L BlackLabel
12" Guitar/Bass Loudspeaker EVM12L BlackLabel
Electro-Voice The original EVM12L 12" loudspeaker was introduced in 1983. Known for its huge tone, gorgeous low-end and incredible stability at extreme volumes, it quickly achieved legendary status. Top guitarists and bassists loved it not only for its sound, but also for its reliability. Tour after tour, the EVM12L held up to the demands of the most punishing players. Enter: the EVM12L Black Label, the official guitar loudspeaker of Zakk Wylde and Black Label Society. Take the EVM-12L, add Zakk's personal specs (improved power handling, improved magnet design, better venting, and the Black Label colors), and now you have the greatest guitar loudspeaker in the world. Wanna argue with Zakk on that? I didn't think so. Remember: The only label is BLACK™. Handmade by hardworking, real American folks in Morrilton, Arkansas, the EVM-12L Black Label is the product of EV blood and sweat.

Electro-Voice

The original EVM12L 12" loudspeaker was introduced in 1983. Known for its huge tone, gorgeous low-end and incredible stability at extreme volumes, it quickly achieved legendary status. Top guitarists and bassists loved it not only for its sound, but also for its reliability. Tour after tour, the EVM12L held up to the demands of the most punishing players.
Enter: the EVM12L Black Label, the official guitar loudspeaker of Zakk Wylde and Black Label Society. Take the EVM-12L, add Zakk's personal specs (improved power handling, improved magnet design, better venting, and the Black Label colors), and now you have the greatest guitar loudspeaker in the world. Wanna argue with Zakk on that? I didn't think so. Remember: The only label is BLACK™. Handmade by hardworking, real American folks in Morrilton, Arkansas, the EVM-12L Black Label is the product of EV blood and sweat.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVM12L BlackLabel
Product Name 12" Guitar/Bass Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
PM22A Panel Mount 22mm Electronic Sounders - PM22A-012-024-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 92 dB
Size 3.44 inch (87 mm)
Weight 70.00 g (2.47 oz)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details