Visual Sound, Inc. EVID™ Series SOS 3.2 Personal Monitor Speaker EVID SOS 3.2

Description
Electro-Voice The EVID SOS 3.2 is a new approach to personal monitors. Its unique design requires only one stand for the microphone and monitor. It provides more stage space and puts the monitor closer to the performer for additional clarity. The EVID SOS 3.2 features a .25-inch input connector for easy connection to the amplifier. The performer can also precisely adjust the speaker volume level using the L-Pad adjustment on the back of the unit.
Description
Electro-Voice The EVID SOS 3.2 is a new approach to personal monitors. Its unique design requires only one stand for the microphone and monitor. It provides more stage space and puts the monitor closer to the performer for additional clarity. The EVID SOS 3.2 features a .25-inch input connector for easy connection to the amplifier. The performer can also precisely adjust the speaker volume level using the L-Pad adjustment on the back of the unit.

Suppliers

Company
Product
Description
Supplier Links
EVID™ Series SOS 3.2 Personal Monitor Speaker - EVID SOS 3.2 - Visual Sound, Inc.
Broomall, PA, USA
EVID™ Series SOS 3.2 Personal Monitor Speaker
EVID SOS 3.2
EVID™ Series SOS 3.2 Personal Monitor Speaker EVID SOS 3.2
Electro-Voice The EVID SOS 3.2 is a new approach to personal monitors. Its unique design requires only one stand for the microphone and monitor. It provides more stage space and puts the monitor closer to the performer for additional clarity. The EVID SOS 3.2 features a .25-inch input connector for easy connection to the amplifier. The performer can also precisely adjust the speaker volume level using the L-Pad adjustment on the back of the unit.

Electro-Voice

The EVID SOS 3.2 is a new approach to personal monitors. Its unique design requires only one stand for the microphone and monitor. It provides more stage space and puts the monitor closer to the performer for additional clarity. The EVID SOS 3.2 features a .25-inch input connector for easy connection to the amplifier. The performer can also precisely adjust the speaker volume level using the L-Pad adjustment on the back of the unit.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID SOS 3.2
Product Name EVID™ Series SOS 3.2 Personal Monitor Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
302X SelecTone® ExplosionProof Amplified Speakers - 302X-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 8000.00 g (282.24 oz)
View Details
NE Tweeter, 1
Specs
Nominal Power 80 watts
Sensitivity 91.1 dB
Resonance Frequency 733 Hz
View Details