Visual Sound, Inc. EVID™ Series InWall Speaker System EVID FM 4.2

Description
Electro-Voice The EVID FM 4.2 features an attractive design and compact profile. It provides excellent performance for small and mid-sized rooms and is designed to work seamlessly with all EVID™ Series subwoofers. A four-inch woofer, four-inch passive radiator, and a one-inch tweeter provide high-quality sound. The fully sealed enclosure guarantees consistent performance in any installation.
Description
Electro-Voice The EVID FM 4.2 features an attractive design and compact profile. It provides excellent performance for small and mid-sized rooms and is designed to work seamlessly with all EVID™ Series subwoofers. A four-inch woofer, four-inch passive radiator, and a one-inch tweeter provide high-quality sound. The fully sealed enclosure guarantees consistent performance in any installation.

Suppliers

Company
Product
Description
Supplier Links
EVID™ Series InWall Speaker System - EVID FM 4.2 - Visual Sound, Inc.
Broomall, PA, USA
EVID™ Series InWall Speaker System
EVID FM 4.2
EVID™ Series InWall Speaker System EVID FM 4.2
Electro-Voice The EVID FM 4.2 features an attractive design and compact profile. It provides excellent performance for small and mid-sized rooms and is designed to work seamlessly with all EVID™ Series subwoofers. A four-inch woofer, four-inch passive radiator, and a one-inch tweeter provide high-quality sound. The fully sealed enclosure guarantees consistent performance in any installation.

Electro-Voice

The EVID FM 4.2 features an attractive design and compact profile. It provides excellent performance for small and mid-sized rooms and is designed to work seamlessly with all EVID™ Series subwoofers. A four-inch woofer, four-inch passive radiator, and a one-inch tweeter provide high-quality sound. The fully sealed enclosure guarantees consistent performance in any installation.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID FM 4.2
Product Name EVID™ Series InWall Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-024-E-25V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526985 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details