Visual Sound, Inc. EVID™ Series Compact and Powerful Ceiling Subwoofer EVID C10.1

Description
Electro-Voice The EVID C10.1 packs a large, 10-inch subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Flexible installation and powerful low-end performance make the C10.1 an ideal companion for any EVID™ model. It features a secure, four-point mounting system, which makes installations fast and easy. The C10.1 also comes complete with mounting support, ring-and-tile rails. No additional accessories are needed for most installations.
Description
Electro-Voice The EVID C10.1 packs a large, 10-inch subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Flexible installation and powerful low-end performance make the C10.1 an ideal companion for any EVID™ model. It features a secure, four-point mounting system, which makes installations fast and easy. The C10.1 also comes complete with mounting support, ring-and-tile rails. No additional accessories are needed for most installations.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
EVID™ Series Compact and Powerful Ceiling Subwoofer
EVID C10.1
EVID™ Series Compact and Powerful Ceiling Subwoofer EVID C10.1
Electro-Voice The EVID C10.1 packs a large, 10-inch subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Flexible installation and powerful low-end performance make the C10.1 an ideal companion for any EVID™ model. It features a secure, four-point mounting system, which makes installations fast and easy. The C10.1 also comes complete with mounting support, ring-and-tile rails. No additional accessories are needed for most installations.

Electro-Voice

The EVID C10.1 packs a large, 10-inch subwoofer in a tuned, high-performance enclosure to give amazing low-frequency performance down to 45 Hz. The C10.1 is one of the only quick-mount, ceiling, TRUE subwoofers available on the market. Flexible installation and powerful low-end performance make the C10.1 an ideal companion for any EVID™ model. It features a secure, four-point mounting system, which makes installations fast and easy. The C10.1 also comes complete with mounting support, ring-and-tile rails. No additional accessories are needed for most installations.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID C10.1
Product Name EVID™ Series Compact and Powerful Ceiling Subwoofer
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 8091111 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 112 dB
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
ED Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 3050 ohms
Sensitivity 104 dB
Size 0.25 inch (6 mm)
View Details