Visual Sound, Inc. EVID™ Series Twin Six-Inch Surface-Mount Speaker System EVID 6.2

Description
Electro-Voice The EVID 6.2 is comprised of dual, six-inch, low-frequency drivers and a one-inch, Ti/waveguide. The 6.2 is perfect for applications that require exemplary audio and the capability to fill large spaces with sound. The flexible Strong-Arm-Mount™ (SAM™) system provides versatility to accommodate any installation challenge. EV's unique, six-inch, dual woofer design delivers crisp and clean program for the best listening experience regardless of the location. This system is great for larger areas that demand higher SPL levels. The EVID 6.2 delivers the outstanding, full-bass output required for shopping malls, stadiums, and airports.
Description
Electro-Voice The EVID 6.2 is comprised of dual, six-inch, low-frequency drivers and a one-inch, Ti/waveguide. The 6.2 is perfect for applications that require exemplary audio and the capability to fill large spaces with sound. The flexible Strong-Arm-Mount™ (SAM™) system provides versatility to accommodate any installation challenge. EV's unique, six-inch, dual woofer design delivers crisp and clean program for the best listening experience regardless of the location. This system is great for larger areas that demand higher SPL levels. The EVID 6.2 delivers the outstanding, full-bass output required for shopping malls, stadiums, and airports.

Suppliers

Company
Product
Description
Supplier Links
EVID™ Series Twin Six-Inch Surface-Mount Speaker System - EVID 6.2 - Visual Sound, Inc.
Broomall, PA, USA
EVID™ Series Twin Six-Inch Surface-Mount Speaker System
EVID 6.2
EVID™ Series Twin Six-Inch Surface-Mount Speaker System EVID 6.2
Electro-Voice The EVID 6.2 is comprised of dual, six-inch, low-frequency drivers and a one-inch, Ti/waveguide. The 6.2 is perfect for applications that require exemplary audio and the capability to fill large spaces with sound. The flexible Strong-Arm-Mount™ (SAM™) system provides versatility to accommodate any installation challenge. EV's unique, six-inch, dual woofer design delivers crisp and clean program for the best listening experience regardless of the location. This system is great for larger areas that demand higher SPL levels. The EVID 6.2 delivers the outstanding, full-bass output required for shopping malls, stadiums, and airports.

Electro-Voice

The EVID 6.2 is comprised of dual, six-inch, low-frequency drivers and a one-inch, Ti/waveguide. The 6.2 is perfect for applications that require exemplary audio and the capability to fill large spaces with sound. The flexible Strong-Arm-Mount™ (SAM™) system provides versatility to accommodate any installation challenge. EV's unique, six-inch, dual woofer design delivers crisp and clean program for the best listening experience regardless of the location. This system is great for larger areas that demand higher SPL levels. The EVID 6.2 delivers the outstanding, full-bass output required for shopping malls, stadiums, and airports.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVID 6.2
Product Name EVID™ Series Twin Six-Inch Surface-Mount Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

302X SelecTone® ExplosionProof Amplified Speakers - 302X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Size 18.80 inch (478 mm)
Weight 7400.00 g (261.07 oz)
View Details
Speakers - 526796 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
SPW-5E Optional Speakers -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Nominal Power 5 to ? watts
Impedance ? to 8 ohms
Application Telephone or Voice Communication
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details