Visual Sound, Inc. EVI Series Speaker System EVI-28

Description
Electro-Voice EVI-28 compact, low-profile, two-way, dual, eight-inch, Vari Intense® system. The Electro-Voice EVI-28 full-range loudspeaker is a 250-watt, two-way, high-efficiency system featuring a new small-format Vari Intense® horn and dual 210 mm (8-inch) direct radiators in a compact vented enclosure. The EVI-28 combines patented-Vari Intense® technology with amplitude-, frequency- and delay-shading techniques in a fully passive system to a package that is an industry first in performance, size and cost-effectiveness. For low ceiling applications - horn is angled to throw a pattern to the rear that is five times the mounting height. Stacked, frequency-shaded woofers maintain the vertical coverage angle at 500 Hz for increased clarity and throw in reverberant environments. Two hanging points accommodate optional EVI-28MBB (black) or EVI-28MBW (white) U-brackets.
Description
Electro-Voice EVI-28 compact, low-profile, two-way, dual, eight-inch, Vari Intense® system. The Electro-Voice EVI-28 full-range loudspeaker is a 250-watt, two-way, high-efficiency system featuring a new small-format Vari Intense® horn and dual 210 mm (8-inch) direct radiators in a compact vented enclosure. The EVI-28 combines patented-Vari Intense® technology with amplitude-, frequency- and delay-shading techniques in a fully passive system to a package that is an industry first in performance, size and cost-effectiveness. For low ceiling applications - horn is angled to throw a pattern to the rear that is five times the mounting height. Stacked, frequency-shaded woofers maintain the vertical coverage angle at 500 Hz for increased clarity and throw in reverberant environments. Two hanging points accommodate optional EVI-28MBB (black) or EVI-28MBW (white) U-brackets.

Suppliers

Company
Product
Description
Supplier Links
EVI Series Speaker System - EVI-28 - Visual Sound, Inc.
Broomall, PA, USA
EVI Series Speaker System
EVI-28
EVI Series Speaker System EVI-28
Electro-Voice EVI-28 compact, low-profile, two-way, dual, eight-inch, Vari Intense® system. The Electro-Voice EVI-28 full-range loudspeaker is a 250-watt, two-way, high-efficiency system featuring a new small-format Vari Intense® horn and dual 210 mm (8-inch) direct radiators in a compact vented enclosure. The EVI-28 combines patented-Vari Intense® technology with amplitude-, frequency- and delay-shading techniques in a fully passive system to a package that is an industry first in performance, size and cost-effectiveness. For low ceiling applications - horn is angled to throw a pattern to the rear that is five times the mounting height. Stacked, frequency-shaded woofers maintain the vertical coverage angle at 500 Hz for increased clarity and throw in reverberant environments. Two hanging points accommodate optional EVI-28MBB (black) or EVI-28MBW (white) U-brackets.

Electro-Voice

EVI-28 compact, low-profile, two-way, dual, eight-inch, Vari Intense® system.

The Electro-Voice EVI-28 full-range loudspeaker is a 250-watt, two-way, high-efficiency system featuring a new small-format Vari Intense® horn and dual 210 mm (8-inch) direct radiators in a compact vented enclosure. The EVI-28 combines patented-Vari Intense® technology with amplitude-, frequency- and delay-shading techniques in a fully passive system to a package that is an industry first in performance, size and cost-effectiveness.

  • For low ceiling applications - horn is angled to throw a pattern to the rear that is five times the mounting height.
  • Stacked, frequency-shaded woofers maintain the vertical coverage angle at 500 Hz for increased clarity and throw in reverberant environments.
  • Two hanging points accommodate optional EVI-28MBB (black) or EVI-28MBW (white) U-brackets.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVI-28
Product Name EVI Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2368264 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.97 inch (50 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speakers - 423-1176-ND - DigiKey
Knowles Electronics, LLC.
Specs
Resonance Frequency 500 Hz
Weight 2.49 g (0.09 oz)
View Details