Visual Sound, Inc. EVI Series Speaker System EVI-12

Description
Electro-Voice EVI-12 compact, two-way, 12-inch, Vari Intense® system. The Electro-Voice EVI-12 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 12-inch direct radiator in a vented enclosure. The EVI-12 is intended to be used as a stand-alone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep, and two times the mounting height wide. Adjust vertical aim angle up and down to extend or reduce the front-to-back coverage. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-12MBB (black) and EVI-12MBW (white) U-brackets.
Description
Electro-Voice EVI-12 compact, two-way, 12-inch, Vari Intense® system. The Electro-Voice EVI-12 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 12-inch direct radiator in a vented enclosure. The EVI-12 is intended to be used as a stand-alone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep, and two times the mounting height wide. Adjust vertical aim angle up and down to extend or reduce the front-to-back coverage. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-12MBB (black) and EVI-12MBW (white) U-brackets.

Suppliers

Company
Product
Description
Supplier Links
EVI Series Speaker System - EVI-12 - Visual Sound, Inc.
Broomall, PA, USA
EVI Series Speaker System
EVI-12
EVI Series Speaker System EVI-12
Electro-Voice EVI-12 compact, two-way, 12-inch, Vari Intense® system. The Electro-Voice EVI-12 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 12-inch direct radiator in a vented enclosure. The EVI-12 is intended to be used as a stand-alone full-range system, but may also be used as the mid-bass/high-freque ncy component in most multi-way loudspeaker systems. Simple application - the system throws a rectangular pattern three times the mounting height deep, and two times the mounting height wide. Adjust vertical aim angle up and down to extend or reduce the front-to-back coverage. Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-12MBB (black) and EVI-12MBW (white) U-brackets.

Electro-Voice

EVI-12 compact, two-way, 12-inch, Vari Intense® system.

The Electro-Voice EVI-12 full-range loudspeaker is a factory assembled system featuring a small-format Vari Intense® horn and a 12-inch direct radiator in a vented enclosure. The EVI-12 is intended to be used as a stand-alone full-range system, but may also be used as the mid-bass/high-frequency component in most multi-way loudspeaker systems.

  • Simple application - the system throws a rectangular pattern three times the mounting height deep, and two times the mounting height wide.
  • Adjust vertical aim angle up and down to extend or reduce the front-to-back coverage.
  • Five hanging points accept the optional EBK-1 eyebolt suspension kit or EVI-12MBB (black) and EVI-12MBW (white) U-brackets.
Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Speakers
Product Number EVI-12
Product Name EVI Series Speaker System
Unlock Full Specs
to access all available technical data

Similar Products

50GC SelecTone Amplified Speakers - 50GC-120BG - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 98 dB
Size 5.50 inch (140 mm)
View Details
Speakers - 526850 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 110 dB
Impedance 20 ohms
Frequency Response 5500 Hz
View Details
V-S Surround Speaker -  - Audio Products International Corp.
Audio Products International Corp.
Specs
Maximum Power 125 watts
Impedance 8 ohms
Sensitivity 89.5 dB
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 1 watts
Impedance 8 ohms
Frequency Response 5000 Hz
View Details